DELL logo

DELL Nylon Black Carrying Case Targus Meridian II

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2107189
Info modified on:
25 Jun 2024, 11:37:27
Warranty:
Lifetime Limited Warranty
Long product name DELL Nylon Black Carrying Case Targus Meridian II:

Targus Meridian Toploader up to 15.6 inch

DELL Nylon Black Carrying Case Targus Meridian II:

The Meridian II Toploading Laptop Case from Targus is an all-inclusive, stylish case for traveling. Designed to fit laptops with up to 39.62 cm (15.6'') screens, it also provides protection by the padded compartment that keeps your laptop safe during travel. Equipped with the durable nylon materials with signature weather mesh on the bottom of the case provides a stylish design element and shock absorption. The front workstation includes a cell phone pocket, pen loops, business card holder, and multiple accessory media storage pockets for added convenience. Its expandable file section keeps your documents organized during travel. This case is incorporated with a shoulder strap that is comfortable, adjustable, and uses metal hooks and D-rings. Additionally the premium soft twill lining throughout the case prevents valuables from being scratched and adds a quality feel. The Meridian II incorporates a patented SafePort sling to help protect your laptops from damage if dropped. Also, this stylish top load includes a Targus patented retractable water bottle holder and retractable airline ticket holder. The leather wrapped handles are magnetized to give you a comfortable and convenient carrying experience.

Short summary description DELL Nylon Black Carrying Case Targus Meridian II:

DELL Nylon Black Carrying Case Targus Meridian II, Briefcase, 39.6 cm (15.6"), Shoulder strap

Long summary description DELL Nylon Black Carrying Case Targus Meridian II:

DELL Nylon Black Carrying Case Targus Meridian II. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Shoulder strap, Surface coloration: Monochromatic

The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL Nylon Black Carrying Case Targus Meridian II H2R13:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.