location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WM514 Wireless Laser Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WM514 Wireless Laser Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
570-11537 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063212675
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 323754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL WM514 Wireless Laser Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 1000 DPI Graphite, Silver
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 6 Works on any surface
  • - Power source: Batteries
  • - 2 AA Alkaline
Warranty: 1 Year
Long product name DELL WM514 Wireless Laser Mouse :
The long product name of DELL WM514 Wireless Laser Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WM514 Wireless Laser Mouse 1000 DPI, Black
More>>>
DELL WM514 Wireless Laser Mouse:
The official description of DELL WM514 Wireless Laser Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless convenience
Reduce cable clutter with a wireless mouse that communicates with your PC through a nano-USB receiver. Plug in this compact receiver once and forget about it.

Great for Windows
The WM514 is compatible with Windows® Vista/7/8/8.1/10. Easily navigate Windows 8/10 tiles with a mouse wheel that can scroll up, down, left or right. Use the side buttons to access the Windows 8 Charms bar for navigational controls or to switch between applications (Windows 8 Only).

Comfortable shape
The Dell Wireless Mouse features a progressive design that feels as good in your hand as it looks on your desk. Its sleek design and long battery life from 2 AA batteries (sold separately) enable long, comfortable sessions in front of your PC or tablet.

Precision laser tracking
Navigate with smooth laser tracking across your screen courtesy of a precision laser that works well on almost any surface.

Overview
The WM514 Wireless Laser Mouse from DellTM is a stylish, high-precision wireless mouse with a long battery life. Its laser tracking feature allows for smooth tracking on virtually any surface and provides quick response times and accurate clicking.

Short summary description DELL WM514 Wireless Laser Mouse:
This short summary of the DELL WM514 Wireless Laser Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WM514 Wireless Laser Mouse, Ambidextrous, Laser, RF Wireless, 1000 DPI, Graphite, Silver

Long summary description DELL WM514 Wireless Laser Mouse:
This is an auto-generated long summary of DELL WM514 Wireless Laser Mouse based on the first three specs of the first five spec groups.

DELL WM514 Wireless Laser Mouse. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: Graphite, Silver

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
6
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Graphite, Silver
Surface coloration
Monochromatic
Ergonomics
Works on any surface
Yes
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
2
Power
Battery type
AA
Battery technology
Alkaline
Weight & dimensions
Width
50 mm
Depth
102 mm
Height
25 mm
Weight
68 g
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Unifying receiver
Yes
Other features
Compatibility
Latitude 12 (7204) Latitude 14 (7404) Latitude 3440 Latitude 3540 Latitude E5440 Latitude E5540 Latitude E6440 Latitude E6540 Latitude E7240 Latitude E7440 OptiPlex 3020 MT OptiPlex 3020 SFF OptiPlex 3030 AIO OptiPlex 7010 OptiPlex 7020 DT OptiPlex 7020 MT OptiPlex 7020 SFF OptiPlex 9020 AIO OptiPlex 9030 AIO Precision M2800 Precision M3800 Precision M4800 Precision M6800 XPS 11 XPS 12 XPS 12 MLK XPS 13 XPS 15 (9530)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:05:05
Uk has collected 3 expert reviews for DELL WM514 Wireless Laser Mouse and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
pcmag.com
Updated:
2020-06-10 03:39:46
Complicated gaming and high-performance mice are ubiquitous, but most users are content with a simple input device built for everyday tasks. The Dell Wireless Mouse WM514 ($21.99) fits the bill, as it's moderately inexpensive, and sized for easy portabili...
0%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL WM514 Wireless Laser Mouse:
Disclaimer

Actual configuration might differ from illustration