location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL USB Optical Mouse - MS111 - black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Optical Mouse - MS111 - black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
570-11147 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0091037056535 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL USB Optical Mouse - MS111 - black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1000 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable 1.8 m
Warranty: 1 year
Long product name DELL USB Optical Mouse - MS111 - black :
The long product name of DELL USB Optical Mouse - MS111 - black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Optical Mouse 2 Button+Scroll, Black
More>>>
DELL USB Optical Mouse - MS111 - black:
The official description of DELL USB Optical Mouse - MS111 - black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Three-button mouse for all types of computing
The Dell Wired Mouse MS111 is a high-performance choice for all-around computing. Featuring a left-click button, right-click button and scrolling wheel, this mouse is ideal for gaming and Internet browsing. This wired mouse connects to your computer via a USB cable.

Optical engine provides better response
The mouse uses an optical engine to capture the movements of your hand. The optical engine has a fast response time and a movement resolution of 1000 dpi. That means your movements are tracked quickly and accurately on your computer screen.

Durable and reliable
The MS111 is designed for durability and ease of use. Since the mouse has no moving parts, there are no parts that can wear out or trap dust.

Designed for use with Dell systems
This mouse is designed for use with all Dell systems. The MS111 is covered by Dell Technical Support if you are using it with a Dell computer. The mouse does not require any software.

What's in the Box
Dell Wired Mouse MS111.

Overview
Comfortable & Easy to Use
The Dell™ USB Optical Mouse delivers smooth and accurate cursor control. It is also designed to provide good comfort during use.

Highlights
- Easy to Setup - Simply plug & play
- Ambidextrous Shape - Can be used comfortably in either hand
- 1000dpi Sensitivity - Smooth and accuracy cursor control

Short summary description DELL USB Optical Mouse - MS111 - black:
This short summary of the DELL USB Optical Mouse - MS111 - black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL USB Optical Mouse - MS111 - black, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black

Long summary description DELL USB Optical Mouse - MS111 - black:
This is an auto-generated long summary of DELL USB Optical Mouse - MS111 - black based on the first three specs of the first five spec groups.

DELL USB Optical Mouse - MS111 - black. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
Universal
Design
Form factor *
Ambidextrous
Product colour *
Black
Ergonomics
Cable length
1.8 m
Plug and Play
Yes
Power
Power source *
Cable
Weight & dimensions
Width
63 mm
Depth
112 mm
Weight & dimensions
Height
36 mm
Weight
90 g
Packaging data
Quantity per pack *
1 pc(s)
Other features
Compatibility
Inspiron 15 (1564) Inspiron 560 Inspiron 560s Inspiron 570 Inspiron 580 Inspiron Zino Inspiron Zino HD Latitude 2100 Latitude 2110 Latitude 3340 Latitude 3440 Latitude 3540 Latitude E4200 Latitude E4300 Latitude E4310 Latitude E5400 Latitude E5410 Latitude E5440 Latitude E5500 Latitude E5510 Latitude E5540 Latitude E6400 Latitude E6400 ATG Latitude E6400 XFR Latitude E6410 Latitude E6410 ATG Latitude E6440 Latitude E6500 Latitude E6510 Latitude E6540 Latitude E7240 Latitude E7440 Latitude XT2 Latitude XT2 XFR Latitude Z Optiplex 780 DT OptiPlex 960 OptiPlex 980 DT OptiPlex FX160 PowerEdge M1000e PowerEdge R310 PowerEdge R510 PowerEdge R710 PowerEdge R810 PowerEdge R815 PowerEdge R910 PowerVault DL2000 Precision M2400 Precision M2800 Precision M4400 Precision M4500 Precision M6500 Precision Workstation R5400 Precision WorkStation T5500 Precision WorkStation T7500 Studio 1555 Studio 1749 Vostro 320 All-in-One Vostro 3300 Vostro 3500 Vostro 3700 Vostro 430 MT Vostro V130
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)