location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Premier Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premier Briefcase
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BBNK
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Premier Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 33.8 cm (13.3") Black
  • - Fabric, Fleece
  • - Carrying handle(s) Shoulder strap
Long product name DELL Premier Briefcase :
The long product name of DELL Premier Briefcase. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.3" Premier Briefcase, Black
More>>>
DELL Premier Briefcase:
The official description of DELL Premier Briefcase as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dell Premier Briefcase
The Dell Premier Briefcase was designed as a mobile office for professionals looking for a streamlined, secure way to transport a notebook, tablet and accessories and stay as productive on-the-go as they are in the office. The briefcase's multiple storage pockets keep documents and accessories organized, while its dedicated notebook and tablet compartments keep your electronic devices safe and protected.

The ultimate briefcase for mobile professionals
The Dell Premier Briefcase was designed as a mobile office for professionals looking for a streamlined, secure way to transport a notebook, tablet and accessories and stay as productive on-the-go as they are in the office. The briefcase's multiple storage pockets keep documents and accessories organized, while its dedicated notebook and tablet compartments keep your electronic devices safe and protected.

Travel ready
The Dell Premier Briefcase features a TSA Checkpoint-Friendly design that can help you save time at the airport by passing through security without the need to remove your notebook as well as keep your hardware safe from damage. A rear luggage handle pass-through allows you to secure the briefcase atop wheeled luggage for convenient access as well as taking the weight off your shoulder while running to your next gate.

Convenient in-bag charging
An internal pocket is designed for the Dell Power Companion (sold separately) that allows you to charge your laptop, tablet or phone while on-the-go, without taking it out of the bag.

Padded compartments keep your devices safe
Rest assured your Dell notebook is safe and secure thanks to the dedicated fleece-lined laptop sleeve featuring a patented neoprene suspension sling construction that provides superior protection against accidental impact. An additional fleece- lined, padded tablet sleeve provides protection for your Dell tablet and helps keep your tablet's screen scuff- and scratch-free.

Abundant accessory storage
Easily keep phones, keys, mice and other accessories organized and close-at-hand thanks to the dedicated accessory compartment. Additional features include a key fob, zippered mesh pocket, stylus/pen holders, business card slots and flash drive holders.

Durable, lightweight construction
The Dell Premier Briefcase features durable exterior body fabrics with extra reinforcements in key high-wear zones and reflective accents for increased visibility in dimly lit parking garages or city crosswalks. Oversized zippers will withstand the demands of heavy commutes and everyday use.

Fits Dell 13.3-inch notebooks
The briefcase fits most notebooks with screen sizes up to 13.3 inches and is compatible with XPS, Latitude, Precision and Inspiron series laptops and Venue and Latitude tablets.

What's in the Box
Dell Premier Briefcase (S).

Short summary description DELL Premier Briefcase:
This short summary of the DELL Premier Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Premier Briefcase, Briefcase, 33.8 cm (13.3"), Shoulder strap

Long summary description DELL Premier Briefcase:
This is an auto-generated long summary of DELL Premier Briefcase based on the first three specs of the first five spec groups.

DELL Premier Briefcase. Case type: Briefcase, Maximum screen size: 33.8 cm (13.3"), Carrying handle(s), Shoulder strap, Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
33.8 cm (13.3")
Case type *
Briefcase
Material *
Fabric, Fleece
Features
Product main colour *
Black
Carrying handle(s)
Yes
Shoulder strap
Yes
Quantity
1
Country Distributor
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer DELL Premier Briefcase:
Disclaimer

Actual configuration might differ from illustration