location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L6300DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L6300DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502643272 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 423234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:36:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 46 ppm
  • - Duplex printing Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - LCD Built-in display
  • - Maximum duty cycle: 125000 pages per month
  • - Total number of input trays: 1 Total input capacity: 520 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
Long product name Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200 dpi, 46ppm, 4.5" LCD, 256MB, A4, Ethernet, WiFi, USB 2.0, 740W, 13.2kg
More>>>
Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi:
The official description of Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother HL-L6300DW is the ultimate monochrome laser printer for mid-sized workgroups with higher print volumes. This business-durable printer offers great value due to the included high-yield toner cartridge and offers even lower cost output due to the super high-yield replacement toner cartridge. Plus, maximize your productivity with fast printing up to 48ppm, automatic two-sided printing, as well as a 520-sheet capacity paper tray that holds more than a ream of paper. For even fewer refills, expand the paper capacity to 1,610 sheets with optional trays. Advanced security features provide network user authentication, and an adjustable color Touchscreen display enables direct printing from popular business cloud servicesDagger;. Plus, enjoy flexible connectivity and mobile device printing.

- Fast, high-quality printing for higher print volumes. Featuring a business-durable design with an impressive print speed of up to 48 pages per minute, this high-performance printer is ideal for mid-sized workgroups. Plus, it offers up to 1200 x 1200 dpi resolution for crisp, clear text and excellent graphics.
- Low total cost of ownership. Includes a high-yield 8,000-page toner cartridge for built-in value. For even lower cost printing, use the super high-yield 12,000-page replacement toner cartridge.
- Large, expandable paper capacity. Easily handle your large print jobs via an adjustable 520-sheet capacity paper tray and 50-sheet capacity multi-purpose tray. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the printer with multiple trays in a way that best meets their application requirements – up to 1,610 sheet total capacity.
- Flexible network connectivity. Built-in wireless 802.11b/g/n and Gigabit Ethernet network interfaces allow you to share the HL-L6300DW with multiple users on your network.
- Print from your mobile device. Print from your mobile device via: AirPrint®, Google Cloud Print™ 2.0, Mopria®, Brother iPrint&Scan, NFC, Cortado Workplace and Wi-Fi Direct®
- Automatic two-sided printing. Use the duplex feature to produce professional brochures, documents and booklets. This feature can help save money and cut your paper usage by up to 50%.
- Adjustable, 1.8" color Touchscreen display. Offers intuitive menu navigation and printing from popular business cloud services including: DROPBOX, GOOGLE DRIVE™, ONEDRIVE®, and more
- Advanced security features. Includes an integrated NFC card reader and Active Directory® support for network user authentication to help protect against unauthorized access to the device. Other security features include: Secure Function Lock, Enterprise Security (802.1x), IPSec, Secure Print, SSL/TLS and more.
- Outstanding customer support. The Brother HL-L6300DW offers a 1 year limited warranty with free phone support for the life of your product.

Short summary description Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L6300DW, Laser, 1200 x 1200 DPI, A4, 46 ppm, Duplex printing, Network ready

Long summary description Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-L6300DW. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 125000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 46 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
46 ppm
Duplex print speed (black, normal quality, A4/US Letter)
24 ppm
Warm-up time
4.7 s
Time to first page (black, normal)
7.5 s
Secure printing
Yes
N-up printing
2, 4, 9, 16, 25
Features
Maximum duty cycle *
125000 pages per month
Recommended duty cycle
0 - 7500 pages per month
Number of print cartridges *
1
Page description languages *
BR-Script 3, Epson FX, IBM ProPrinter, Microsoft XPS, PCL 6, PDF 1.7
Input & output capacity
Total number of input trays *
1
Total input capacity *
520 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
Multi-purpose tray media types
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 200 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, IPSEC, LEAP, PEAP, SMTP-AUTH, SNMP, SSL/TLS, WPA-EAP, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS name resolution, DNS resolver, mDNS, LLMNR responder, LPR/ LPD, custom Raw Port/Port9100, IPP/IPPS, FTP server, TELNET server, HTTP/HTTPS server, TFTP client en server, SMTP client, SNMPv1/v2c/ v3, ICMP, web services (printen), CIFS client, SNTP client, LDAP
Network
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, custom raw port/ Port9100, IPP/IPPS, FTP server, TELNET server, HTTP/HTTPS server, TFTP client en server, SMTP client, SNMPv1/v2c, ICMPv6, web services (print), CIFS client, SNTP client, LDAP
Web-based management
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor family
ARM Cortex
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (quiet mode)
50 dB
Sound power level (standby)
35 dB
Design
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Certification
Nordic Swan, GS Mark
Power
Power consumption (printing) *
740 W
Power consumption (standby)
32 W
Power consumption (PowerSave)
1.6 W
Power consumption (off)
0.4 W
Energy Star Typical Electricity Consumption (TEC)
2.162 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
400 mm
Depth
396 mm
Height
288 mm
Weight
11.5 kg
Packaging data
Package width
497 mm
Package depth
492 mm
Package height
427 mm
Package weight
15.8 kg
Packaging content
Cartridge(s) included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84433210
Source Testseek summary Average rating
Reviews
Updated:
2017-01-12 01:15:02
Uk has collected 6 expert reviews for Brother HL-L6300DW laser printer 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
itpro.co.uk
Updated:
2017-01-12 01:15:00
Brother's HL-L6300DWT is a no-nonsense mono laser printer, aimed at small businesses and workgroups who print in moderate volumes. It's rated at 46 pages per minute (ppm) and a recommended 7,500 pages-per-month, which works out at roughly 350 sheets per...
Good Fast, quiet, flexible, solid print quality...
Bad Could be cheaper to run, graphics not the best...
Bottom line The HL-L6300DWT has many strengths that make it well suited to a busy small business churning out lots of mono text. But while it's flexible and easy to use, its graphical prints could be better and it could be a touch cheaper to run. Overall, we narro...
80%
expertreviews.co.uk
Updated:
2017-01-12 01:15:02
The boxy, grey HL-L6300DWT comprises the main HL-L6300DW printer with its 520-sheet paper cassette and 50-page multipurpose feed, and a second 520-sheet cassette onto which you simply drop the printer. On top there's a 250-page output bin, and a fold-down...
Bottom line Fast, flexible and fairly economical, the HL-L6300DWT is let down only by some slightly iffy graphics...
80%
pcmag.com
Updated:
2017-01-12 01:14:59
The Brother HL-L6300DW ($399.99) is a standalone mono laser printer designed for small or medium-size offices with high-volume print needs. It's fast, and it has a strong feature set and a high standard paper capacity, with the ability to expand if necess...
Good Fast print speeds, Excellent text quality, Low running costs, High (125,000-page) maximum duty cycle, Highly expandable paper capacity, IC card reader and NFC user authentication, Can print on sheets up to tabloid size (11 by 17 inches), Compact and light...
Bad So-so graphics and photo quality...
Bottom line The Brother HL-L6300DW is a fast standalone monochrome laser printer that delivers superb text, competitively low running costs, and high-end security features...
80%
consumersearch.com
Updated:
2017-09-04 01:11:27
Expert reviews...
Good Very fast, Low running costs, Hefty duty cycle, Big, expandable paper capacity, Strong security features...
Bad Graphics and photos look just OK...
Bottom line The Brother HL-L6300DW is an outstanding choice for busy offices, experts say. It's value priced for a printer in this performance class and relatively cheap to run. Other pluses include quick printing speed (48 text-only pages per minute), a high-capaci...
0%
Brand Image Product code Product Stock Price from
Brother HL-L5200DW 1200 x 1200 DPI A4 Wi-Fi Brother HL-L5200DW 1200 x 1200 DPI A4 Wi-Fi
(show image)
HLL5200DWZU1-NW HL-L5200DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi
(show image)
HL-L5200DW HL-L5200DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-1111 laser printer 2400 x 600 DPI A4 Brother HL-1111 laser printer 2400 x 600 DPI A4
(show image)
HL-1111 HL-1111 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-1110 laser printer 2400 x 600 DPI A4 Brother HL-1110 laser printer 2400 x 600 DPI A4
(show image)
HL-1110 HL-1110 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)