location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14401-16 headphones/headset Wireless Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14401-16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14401-16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991019360
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:42:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra 14401-16 headphones/headset Wireless Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless 120 m
  • - Supraaural 150 - 7000 Hz 64 Ω 91 dB
  • - Microphone type: Boom -30 dB
More>>>
Short summary description Jabra 14401-16 headphones/headset Wireless Head-band Office/Call center Black:
This short summary of the Jabra 14401-16 headphones/headset Wireless Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14401-16, Wireless, Office/Call center, 150 - 7000 Hz, 80 g, Headset, Black

Long summary description Jabra 14401-16 headphones/headset Wireless Head-band Office/Call center Black:
This is an auto-generated long summary of Jabra 14401-16 headphones/headset Wireless Head-band Office/Call center Black based on the first three specs of the first five spec groups.

Jabra 14401-16. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Headphone frequency: 150 - 7000 Hz. Wireless range: 120 m. Weight: 80 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
DECT connectable
Yes
Country of origin
China
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
120 m
Headphones
Ear coupling *
Supraaural
Headphone frequency
150 - 7000 Hz
Impedance
64 Ω
Headphone sensitivity
91 dB
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-30 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Battery
Talk time
8 h
Battery recharge time
3 h
Battery
Standby time
33 h
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
0 - 60 °C
Weight & dimensions
Width
165 mm
Depth
165 mm
Height
30 mm
Weight
80 g
Packaging data
Package width
200 mm
Package depth
180 mm
Package height
35 mm
Package weight
80 g
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
379 mm
Master (outer) case length
576 mm
Master (outer) case height
144 mm
Master (outer) case gross weight
4.3 kg
Products per master (outer) case
36 pc(s)
Other features
RJ-9 connector
Yes
Brand Image Product code Product Stock Price from
Jabra PRO 930 Duo MS, UK_HK_SG Jabra PRO 930 Duo MS, UK_HK_SG
(show image)
930-29-503-102 Jabra PRO 930 Duo MS, UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 920 Duo, UK_HK_SG Jabra PRO 920 Duo, UK_HK_SG
(show image)
920-29-508-102 Jabra PRO 920 Duo, UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black
(show image)
930-29-503-101 PRO 930 Duo MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 930 Duo, EMEA Jabra PRO 930 Duo, EMEA
(show image)
930-29-509-101 Jabra PRO 930 Duo, EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 920 Duo Headset Wireless Head-band Office/Call center Black Jabra Pro 920 Duo Headset Wireless Head-band Office/Call center Black
(show image)
920-29-508-101 Pro 920 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 930, UK_HK_SG Jabra PRO 930, UK_HK_SG
(show image)
930-25-509-102 Jabra PRO 930, UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 930 MS, UK_HK_SG Jabra PRO 930 MS, UK_HK_SG
(show image)
930-25-503-102 Jabra PRO 930 MS, UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 920, UK_HK_SG Jabra PRO 920, UK_HK_SG
(show image)
920-25-508-102 Jabra PRO 920, UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 930, EMEA Jabra PRO 930, EMEA
(show image)
930-25-509-101 Jabra PRO 930, EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 930 MS, EMEA Jabra PRO 930 MS, EMEA
(show image)
930-25-503-101 Jabra PRO 930 MS, EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Belgium 2 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)