location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ADS-2800W scanner ADF scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADS-2800W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADS-2800W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502642787 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 368811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:45:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother ADS-2800W scanner ADF scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD Built-in display
  • - A4 Scanning media types supported: Business Card, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper
  • - Maximum scan size: 215.9 x 355.6 mm Sensor type: Dual CIS
  • - USB port Wi-Fi Ethernet LAN
  • - Power supply type: AC 27 W
  • - Internal memory: 512 MB
Warranty: 1 Year
Long product name Brother ADS-2800W scanner ADF scanner 600 x 600 DPI A4 Black :
The long product name of Brother ADS-2800W scanner ADF scanner 600 x 600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

215.9 x 355.6, 1200 x 1200 dpi, 30ppm, 3.6" LCD, USB 2.0, 802.11g, 4.5kg
More>>>
Brother ADS-2800W scanner ADF scanner 600 x 600 DPI A4 Black:
The official description of Brother ADS-2800W scanner ADF scanner 600 x 600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ImageCenter™ ADS-2800W Desktop Scanner with Wired and Wireless Networking offers powerful features for mid- to large size workgroups that help simplify the way documents are captured, managed, processed, and delivered. Using the 50-page capacity auto document feeder, it captures single and double-sided documents in a single pass at speeds of up to 30ppm‡, making it perfect for scanning multi-page, two-sided business documents, as well as single-page documents up to 196" long‡, receipts, business and plastic cards.

With Wireless and Gigabit Ethernet networking plus Web Connect, the ImageCenter™ ADS-2800W offers simple PC-free scanning to a wide variety of destinations, including cloud applications‡ such as GOOGLE DRIVE™, EVERNOTE® / EVERNOTE® for Business, DROPBOX, BOX / BOX for Business, Microsoft® OneNote® and OneDrive® / OneDrive® for Business, as well as mobile devices using the free Brother iPrint&Scan app‡, directly from the easy-to-use 3.7" swipe color TouchScreen display.

The ImageCenter™ ADS-2800W includes a robust suite of scanning software, including OCR, PDF editing, and desktop document management programs. It is also compatible with Kofax VRS®‡, an industry leader in image processing software that dynamically evaluates each scanned page and automatically applies the correct image quality settings for maximum output enhancement.

Plus, integration with Brother Solutions Interface (BSI), which allows developers to access Brother's internal web services to create custom solutions and enhance business workflows, makes the ADS-2800W the complete scanning package for your business.

- Fast Scan Speeds - Scans single and double-sided materials in a single pass, in both color and black/white, at up to 30ppm‡
- Multi-Page Scanning - From the 50-sheet capacity auto document feeder (ADF)
- Wireless & Wired Gigabit Ethernet Networking with Web Connect‡ - Enables direct scanning to a variety of cloud applications including GOOGLE DRIVE™, EVERNOTE® / EVERNOTE® for Business, DROPBOX, BOX / BOX for Business, Microsoft® OneNote® and OneDrive® / OneDrive® for Business‡
- 3.7" Swipe Color TouchScreen Display - With 48 programmable shortcuts for one-touch scanning to common destinations
- Advanced Security Features - Provides a wide-range of security features including: Secure Function Lock, SSL/TLS, Enterprise Security (802.1x), network user authentication and corporate email address lookup via Active Directory® (including LDAP)
- High-Precision Scanning - Up to 600 x 600 dpi optical resolution, 1200 x 1200 dpi interpolated
- Integrated Image Optimization Features - Including hole punch removal, background removal, blank page removal, deskew support, and more
- Advanced Scanning Features - Such as 2-in-1 Mode for capturing 11" x 17" documents, and Continuous Scan Mode for scanning unlimited pages into a single file
- Flexible Media Handling - Easily scans documents, photos, receipts, business and embossed plastic cards, and more - from business card size up to 8.5"(W) x 196"(L)‡
- Bundled with a Valuable Software Suite - Including PDF editing, OCR, and desktop document management programs
- Kofax VRS® Compatible‡ - An industry leader in image processing software that automatically examines scanned materials and applies the appropriate image correction settings for optimal scan results
- Windows®, Mac®, and Linux® compatible
- Brother Solutions Interface (BSI) Integration - Allows developers to access Brother's internal web services to create custom solutions and enhance business workflows
- Outstanding Support - Includes a one-year limited warranty plus free phone support for the life of the product

Short summary description Brother ADS-2800W scanner ADF scanner 600 x 600 DPI A4 Black:
This short summary of the Brother ADS-2800W scanner ADF scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother ADS-2800W, 215.9 x 355.6 mm, 600 x 600 DPI, 1200 x 1200 DPI, 30 bit, 24 bit, 30 ppm

Long summary description Brother ADS-2800W scanner ADF scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Brother ADS-2800W scanner ADF scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Brother ADS-2800W. Maximum scan size: 215.9 x 355.6 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: ADF scanner, Product colour: Black, Display: LCD. Sensor type: Dual CIS, Daily duty cycle (max): 3000 pages, Scan to: Cloud, E-mail, E-mail Server, FTP, File, Image, OCR, PC, USB. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper, ISO A-series sizes (A0...A9): A4, A5, A7, A8

Scanning
Maximum scan size *
215.9 x 355.6 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
30 ppm
ADF scan speed (colour, A4)
30 ppm
Design
Scanner type *
ADF scanner
Product colour *
Black
Display
LCD
Display diagonal
9.3 cm (3.66")
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
Dual CIS
Daily duty cycle (max) *
3000 pages
Scan to
Cloud, E-mail, E-mail Server, FTP, File, Image, OCR, PC, USB
Scan drivers
ICA, ISIS, SANE, TWAIN, WIA
Internal memory
512 MB
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A7, A8
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Power
Power supply type *
AC
Power consumption (typical)
27 W
Power consumption (standby)
3.7 W
Power consumption (off)
0.12 W
Power consumption (PowerSave)
1.9 W
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Security algorithms
EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPSEC, PEAP, SMTP-AUTH, SNMP, SSL/TLS
Supported network protocols
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, Custom Raw Port/Port9100, SMTP Client, FTP Client and Server, LDAP Client, CIFS Client, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Scan), SNTP Client
Packaging data
Package width
382 mm
Package depth
254 mm
Package height
330 mm
Package weight
6.3 kg
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
306 mm
Depth
258 mm
Height
250 mm
Weight
4.55 kg
Packaging content
Bundled software
ABBYY FineReader Sprint v.12 ABBYY PDF Transformer+ Nuance PaperPort 14SE Control Center 4 Control Center 2
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2017-08-16 01:35:10
Uk has collected 4 expert reviews for Brother ADS-2800W scanner ADF scanner 600 x 600 DPI A4 Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
uk.hardware.info
Updated:
2017-08-17 01:42:33
For the digitizing of documents you can use the scanner on a multifunctional printer. However, if you have a lot of scanning to do you might want to purchase a standalone scanner. We tested 7 desktop scanners. Everyone that has read about digitizing h...
Bottom line If you are looking for a document scanner that can fit on your desk, there is plenty of choice. Out of the seven models we tested, two stand out in our opinion: the Brother ADS-2800W and the Fujitsu ScanSnap iX500. The Brother is the most complete in te...
0%
itpro.co.uk
Updated:
2019-12-20 14:42:48
The ADS-2800W sits near the top of Brother's extensive family of desktop scanners, and delivers all the document digitising features an SMB could ask for. That includes both wired Ethernet and 802.11n wireless connections (plus plain old USB), along with...
Good Web console for basic management, Rapid scan speeds, Great value...
Bad Configuring apps as scan destinations can be tedious...
Bottom line Brother's ADS-2800W provides a great combination of features, speed and value. Whether you're using it chiefly from a PC, a mobile device or as a walk-up, it'll make light work of your digitising tasks...
100%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)