location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TB3DK2DPW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030864893 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:34:50
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com TB3DK2DPW user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Improve your workflow with single-cable docking and up to 40Gbps bandwidth
  • - Easy to set up and ready to go with no driver installation required
  • - Supports dual-4K monitors, with 3840 x 2160p or 4096 x 2160p on each display
  • - Fast charge your phone or tablet with the always-on USB 3.0 fast-charge and sync port
  • - Includes three USB 3.0 ports (USB-C, 2x USB-A), two Thunderbolt 3 USB-C ports, 3.5mm audio out, 3.5mm microphone in, and GbE
  • - Thunderbolt Certified and includes a Thunderbolt 3 host cable (0.5 m)
  • - CONNECTIVITY TOOLS: Provided with this device, the application improves performance and security, featuring MAC Address Changer, USB Event Monitoring, Windows Layout & Wi-Fi Auto Switch utilities
Warranty: 3 Years
Long product name StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only :
The long product name of StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Thunderbolt 3 Docking Station - Dual 4K DisplayPort Monitors - TB3 USB-C Laptop Dock (TB3DK2DPW)
More>>>
StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only:
The official description of StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Laptop Docking Station | Windows® | Dual 4K DisplayPort | 3x USB 3.0 (Type A) PortsFinish Your Work Faster with Thunderbolt 3You can quickly integrate the dock into your workspace and boost your productivity. With up to 40 Gbps of throughput, you can add extra displays to your laptop, access files faster, and reduce waiting, so you can accomplish more in the same amount of time.It’s the fastest connection available, and it supports multiple video channels and data, without impacting system performance. It’s easy to access and edit large uncompressed files such as videos and images on the fly, making it ideal for dynamic on-site production.Multitask at The Highest ResolutionThe Thunderbolt 3 dock supports 4K resolutions (3840 x 2160p or 4096 x 2160p) at up to 60Hz when you use a single Thunderbolt 3 display. Creative professionals can be more productive with the freedom to edit 4K video on one display, with a full-size video preview on the second 4K display.Easy Installation & DeploymentSimply connect the TB3 dock to your laptop with included TB3 cable and start working immediately. No time-consuming driver installations are required.Connect Your Peripherals with Just a Single CableUsing a single cable and a single port on your laptop, you can transform your Windows laptop into a full-size workstation with access to new and legacy technologies through several different port types. The dock is ideal for virtually all Windows based Thunderbolt 3 equipped laptops such as the Dell™ Precision, Dell XPS, Asus Zenbook Pro Ux501vw, HP Zbook 15 G3, and Lenovo P50.The dock features two Thunderbolt 3 USB-C ports for connecting to Thunderbolt devices and other peripherals that use the USB-C connector, as well as DisplayPort video output.Convenient Connections Prepare You for the FutureYou can keep your mobile device charged and ready to go using the dock’s USB fast-charge and sync port. Additionally offering, an extra USB-C port (5Gbps - data only), and a Gigabit Ethernet port.Video Output ConfigurationMax DisplayPort ResolutionMax Thunderbolt 3 USB-C ResolutionDisplayPort and Thunderbolt 3 USB-C(Two Displays - Dual-4K )3840 x 2160p or 4096 x 2160p(4K)3840x 2160p or 4096 x 2160p(4K)DisplayPort(Single Display - 4K)3840 x 2160p or 4096 x 2160p(4K)N/AThunderbolt 3 USB-C(Single Display - 4K )N/A3840x 2160p or 4096 x 2160p(4K - 60Hz)Thunderbolt 3 USB-C Daisy ChainN/ADependent on the number of Thunderbolt 3 displays*Lower resolutions are also supported.*When connecting a display to one of the Thunderbolt 3 USB-C ports, a USB-C video adapter may be required depending on the input of your display.*DisplayPort connectivity may be limited to 4K at 30Hz depending on monitor used (see technical specifications for more detail)Enhance Productivity and Device Management with the StarTech.com Connectivity Tools ApplicationDeveloped to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that works with a wide range of IT connectivity accessories. The software suite includes:•Advanced Windows Layout Utility : To setup and save custom windows layouts.•Mac Address Pass-Through Utility : To improve network security.•USB Event Monitoring Utility : To track and log connected USB devices•Wi-Fi Auto Switch Utility : Enabling users to quickly access faster network speeds via wired LAN.For more information and to download the StarTech.com Connectivity Tools application, please visit: www.StarTech.com/Connectivity-ToolsThe TB3DK2DPW features a rugged aluminum casing, and is backed by a StarTech.com 3-year warranty and free lifetime technical support.Note: This docking station will not charge your host laptopThe StarTech.com Advantage

Short summary description StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only:
This short summary of the StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only, Wired, Thunderbolt 3, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black, Grey, 40 Gbit/s

Long summary description StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only:
This is an auto-generated long summary of StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only based on the first three specs of the first five spec groups.

StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only. Connectivity technology: Wired, Host interface: Thunderbolt 3. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, Grey, Data transfer rate: 40 Gbit/s, Maximum digital resolution: 4096 x 2160 pixels. Power source type: AC, AC input voltage: 100-240 V, Input current: 1.5 A. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
DisplayPorts quantity
1
Thunderbolt 3 ports quantity
2
Microphone in *
Yes
Headphone outputs *
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Auto MDI/MDI-X
Yes
Full duplex
Yes
Performance
Card reader integrated *
No
Data transfer rate
40 Gbit/s
Maximum digital resolution
4096 x 2160 pixels
Product colour *
Black, Grey
LED indicators
Power
Charging function
Yes
UASP support
Yes
Housing material
Aluminium, Plastic
Brand compatibility
Any brand
Certification
CE, FCC, Thunderbolt
Power
Power source type
AC
AC input voltage
100-240 V
Input current
1.5 A
Output voltage
12 V
Output current
6 A
Power consumption (typical)
72 W
Power
Power plug type
Type N
Compatible power plug types
US
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
No
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
80 mm
Depth
220 mm
Height
27 mm
Weight
442 g
Packaging data
Package width
134 mm
Package depth
250 mm
Package height
114 mm
Package weight
1.2 kg
Packaging content
Cables included
AC, Thunderbolt
AC adapter included
Yes
Quick start guide
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
12 pc(s)
Master (outer) case width
420 mm
Master (outer) case length
515 mm
Master (outer) case height
265 mm
Other features
Chipset
Intel - Alpine Ridge DSL6540, Fresco - FL1100EX, Texas Instruments - PCM2912A, Intel - WGI210AT, Texas Instruments - TPS65982
USB data transfer rates
12, 480, 5000 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2020-08-18 12:49:42
Uk has collected 11 expert reviews for StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetexplained.com
Updated:
2020-08-18 12:49:42
Newer laptops are getting thinner and thinner at the expense of fewer and fewer useful ports, many of which are becoming now legacy ports, in favor of usb-c and Thunderbolt! Out with the old and in with the new is the ongoing trend so, if yo...
0%
techradar.com
Updated:
2020-08-18 12:49:42
A docking station is a good idea when you want to plug in a number of peripherals at the same time, but you don't have enough available ports, or you don't want the hassle of swapping out cables – or indeed if you want a tidier workspace. However, ubiquit...
Good Integrated M2 slot, 3-year warranty, All USB ports are fast-charge, Decent price...
Bad Fewer ports than the competition...
Bottom line We are very much conflicted when it comes to this docking station. On one hand it is an innovative product and yes innovation needs to be applauded. On the other hand, there' s limited use cases for the built-in storage feature and you might be better ser...
80%
techadvisor.co.uk
Updated:
2020-08-18 12:49:42
StarTech's Thunderbolt 3 Dual-4K Docking Station is bristling with high-speed ports. As its name heavily suggests, the dock features full-speed 40Gbps Thunderbolt 3 rather than just the slower 5-10Gbps plain (but otherwise identical) USB-C. The flip side...
Bottom line The StarTech Thunderbolt 3 Dual-4K Docking Station surely has enough ports for most people. You could attach a keyboard and mouse and still have two USB-A ports free for storage or other devices, and be able to fast-charge your smartphone from the front.Y...
80%
gadgetscentral.co.uk
Updated:
2020-08-18 12:49:42
USB3.1 and Thunderbolt are only just becoming mainstream, but they offer a huge amount of benefits over older connections...
0%
mymac.com
Updated:
2020-08-18 12:49:42
Price: $380 U.S.The StarTech Thunderbolt 3 Dual-4K Docking Station for Laptops (model TB3DOCK2DPPD) allows Thunderbolt 3 MacBook Pro or Windows computers to connect two 4K workstations. The dual 4K docking station supports data transfer rates up to 40Gb...
100%
mymac.com
Updated:
2020-08-18 12:49:42
Setting up the dock involves plugging the power and attaching the included Thunderbolt 3 cable into the computer. The Thunderbolt cable comes in the form of a USB C connector, so you need to make sure that your computer supports Thunderbolt 3 to use this...
80%
pocnetwork.net
Updated:
2020-08-18 12:49:42
In a world where laptops continue to shrink down to smaller and thinner profiles, you find that many of your options for ports and hardware begin to disappear. In their place, you find universal connections like USB and Thunderbolt. This is fantastic for...
Bottom line It's a neat little dock that has a number of options to it. It may be an option for you if your laptop doesn't have ethernet, has limited USB options and/or you wish you could work on larger screens while at home or work. There is still a limited portion...
60%
Brand Image Product code Product Stock Price from
StarTech.com Thunderbolt 2 Dual-Monitor Docking Station for Laptops - 2x DisplayPort - Includes TB Cable StarTech.com Thunderbolt 2 Dual-Monitor Docking Station for Laptops - 2x DisplayPort - Includes TB Cable
(show image)
TB2DOCK4K2DP Thunderbolt 2 Dual-Monitor Docking Station for Laptops - 2x DisplayPort - Includes TB Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable StarTech.com Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable
(show image)
TB2DOCK4KDHC Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable 0.00
(excl. VAT)
0 (incl. VAT)