location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A8661096 memory module 16 GB DDR4 2133 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A8661096
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8661096 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063785926 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL A8661096 memory module 16 GB DDR4 2133 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 16 GB DDR4 2133 MHz
  • - 288-pin DIMM
  • - 1.2 V
  • - ECC
Long product name DELL A8661096 memory module 16 GB DDR4 2133 MHz ECC :
The long product name of DELL A8661096 memory module 16 GB DDR4 2133 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Memory Solutions 16GB Certified Memory Module - 2Rx8 DDR4 UDIMM 2133MHz ECC
More>>>
DELL A8661096 memory module 16 GB DDR4 2133 MHz ECC:
The official description of DELL A8661096 memory module 16 GB DDR4 2133 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compatibility
- Our sustaining qualification process allows for testing and certifying the newest in technology on your Dell system
- Dell Memory is built using industry leading OEM grade quality parts
- Only first pass yielded product is acceptable to meet Dell’s high quality standard, only available when purchased from Dell

Warranty
- Our Limited Lifetime Warranty guarantees that if our Dell memory should ever fail, we will replace it
- Dell Certified means no worry of voiding your system’s hardware warranty

- Technical Support
- Our experienced technical support staff is available to answer any questions regarding your Dell Certified Memory upgrade
- Memory that is not Dell-certified may not be supported by Dell’s Technical Support

Supercharge your Dell™ system with a Dell Memory upgrade engineered, tested and customized for your system. Adding more memory revs to your system's engine and allows you to release its full potential when working with 3D imaging, multimedia, and other memory intensive applications.

Dell™ Branded memory offered in the Memory Selector is fully compatible and supported by Dell. Memory offered now may differ in speed from the original system memory but has been qualified to work in the system. When mixed, the memory will perform at the lowest speed populated or the highest speed allowed by the system.

Dell System Owner’s Manuals

*Image shown is for representational purposes only.

1 For a copy of our guarantees or limited warranties, please write Dell USA L.P., Attn: Warranties, One Dell Way, Round Rock, Texas 78682. For more information visit, www.dell.com/us/en/gen/services/service_service_plans.htm

This product is compatible with the following systems:
- PowerEdge C8000
- PowerEdge R230
- PowerEdge R330
- PowerEdge T130
- PowerEdge T330
- Precision Workstation T3420
- Precision Workstation T3620.

Short summary description DELL A8661096 memory module 16 GB DDR4 2133 MHz ECC:
This short summary of the DELL A8661096 memory module 16 GB DDR4 2133 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL A8661096, 16 GB, DDR4, 2133 MHz, 288-pin DIMM, Green

Long summary description DELL A8661096 memory module 16 GB DDR4 2133 MHz ECC:
This is an auto-generated long summary of DELL A8661096 memory module 16 GB DDR4 2133 MHz ECC based on the first three specs of the first five spec groups.

DELL A8661096. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, ECC, Product colour: Green

Features
Buffered memory type
Registered (buffered)
Internal memory *
16 GB
Internal memory type *
DDR4
Memory clock speed *
2133 MHz
Component for *
PC/Server
Features
Memory form factor *
288-pin DIMM
ECC *
Yes
Memory voltage
1.2 V
Product colour
Green
Compatible products
PowerEdge T130, T30, T330, Precision Tower 3420, PowerEdge R230, R330
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)