location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 4000 large format printer Inkjet Colour 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0V01A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296879947 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Jul 2019
Product end of life date
Bullet Points HP PageWide XL 4000 large format printer Inkjet Colour 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With a single printer for monochrome and colour, it's about the project, not printing. Fast print speeds, 30-sec first page out, integrated scanner-this is a powerful tool. One less printer to manage and learn keeps everyone focused on the project.
  • - Produce excellent technical documents-crisp lines, fine detail, smooth greyscales-at lower costs than LED.[1] HP PageWide XL pigment ink prints dark blacks, vivid colours in moisture-, fade-resistant prints-even on uncoated bond.[3]
  • - A platform built for peace of mind. Proven HP PageWide Technology[2]—dependable production printing complemented by simple device management, PIN printing, and a range of security-enhancing features to protect your information, and your business.
Warranty: 90 days
Long product name HP PageWide XL 4000 large format printer Inkjet Colour 1200 x 1200 DPI :
The long product name of HP PageWide XL 4000 large format printer Inkjet Colour 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP PageWide XL 4000 40-in Printer, Inkjet, 1200 x 120dpi, 8192MB, LED
More>>>
HP PageWide XL 4000 large format printer Inkjet Colour 1200 x 1200 DPI:
The official description of HP PageWide XL 4000 large format printer Inkjet Colour 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep projects moving quickly. Consolidate monochrome and colour—and print/scan/copy—it's far easier to print, and manage the print corner. Get excellent technical document quality—at lower costs than LED[1]—in a system built for security.

Short summary description HP PageWide XL 4000 large format printer Inkjet Colour 1200 x 1200 DPI:
This short summary of the HP PageWide XL 4000 large format printer Inkjet Colour 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 4000, Inkjet, 1200 x 1200 DPI, HP-GL/2, PostScript 3, 480 pph, Bond paper, Matte paper, Recycled paper, 0.4 mm

Long summary description HP PageWide XL 4000 large format printer Inkjet Colour 1200 x 1200 DPI:
This is an auto-generated long summary of HP PageWide XL 4000 large format printer Inkjet Colour 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP PageWide XL 4000. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2, PostScript 3. Paper tray media types: Bond paper, Matte paper, Recycled paper, Media thickness: 0.4 mm, Maximum roll length: 200 m. USB connector: USB Type-A. Product colour: Black, Grey, Display: LED, Control type: Touch. Power consumption (typical): 400 W

FASTER—Monochrome and colour, faster than LED[1]

Move projects forward with up to 8 D/A1 pgs/min monochrome and colour, quick 30-second first page out.
Consolidate-a single, easy-to-use device for all your monochrome and colour printing/scanning needs.
Focus on your project, not the printer—up to 4 rolls with 100-page integrated top stacker.

SAVE—Better document quality vs LED, lower cost[1]

Run at lower costs than low-volume LED[1]-in monochrome and colour.
Produce excellent technical documents-crisp lines, fine detail, smooth greyscales that beat LED.[4]
HP PageWide XL pigment ink for dark blacks, vivid colours, moisture/fade resistance-even on uncoated bond.[3]
Use half the energy per page compared to equivalent LED printers.[5]

SECURE—Help keep data safe, meet IT standards

Get a range of strict security features—self-encrypting HDD, Secure Disk Erase, IPSec, and PIN printing.
Reduce time and costs of managing individual drivers by using HP DesignJet Universal Print Driver.
Control your printer fleet with HP Web Jetadmin, monitor your device remotely with the HP Embedded Web Server.
Streamline your print workflow with HP SmartStream software, print easily with HP Click submission tool.[6]

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, PostScript 3
Print head
8
Print speed (normal quality, A1)
480 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Bond paper, Matte paper, Recycled paper
Media thickness
0.4 mm
Maximum roll length
200 m
Maximum roll width
91 cm
Maximum roll diameter
17.7 cm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product colour *
Black, Grey
Built-in display *
Yes
Display
LED
Control type
Touch
Performance
Internal memory
8192 MB
Internal storage capacity
500 GB
Storage media
HDD
Built-in processor
Yes
Sound power level (standby)
5.2 dB
Sound pressure level (printing)
53 dB
Power
Power consumption (typical)
400 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1960 mm
Depth
800 mm
Height
1303 mm
Weight
415 kg
Packaging data
Package width
2180 mm
Package depth
1068 mm
Package height
1764 mm
Package weight
521 kg
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-14 01:47:50
Uk has collected 1 expert review for HP PageWide XL 4000 large format printer Inkjet Colour 1200 x 1200 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP PageWide XL 4000 large format printer Inkjet Colour 1200 x 1200 DPI:
Disclaimer

[1] Fastest based on alternative low-volume LED printers and MFPs (under 7 A1 pages/minute) as of April, 2015. Operational costs based on low-volume LED technology under 20,000 € in the market as of April, 2015. Operational costs consist of supplies and service costs. For testing criteria, see www.hp.com/go/pagewidexlclaims.
[2] Proven HP PageWide Technology powers HP PageWide Web Presses—currently producing 4 billion impressions monthly—and HP PageWide Pro and HP PageWide Enterprise printers.
[3] Compared to prints produced with HP 970/971/980 inks that are fade and moisture resistant per ISO 11798 Permanence and Durability Methods certification. For testing criteria, see www.hp.com/go/pagewidexlclaims
[4] For output produced with HP PageWide XL printers and LED printers from different manufacturers and that represent greater than 50% of the annual shipments of LED printers in North America as of 2014 according to IDC. For testing criteria, see www.hp.com/go/pagewidexlclaims
[5] Conclusions based on internal HP testing for a specific use scenario. Comparable printers using LED technology based on LED printers capable of printing 4 to 6 D/A1 pages per minute and which represent more than 80% of the share of mid-volume LED printers in the US and Europe according to IDC as of April, 2015. For testing criteria, see www.hp.com/go/pagewidexlclaims
[6] Once image is selected, one-click printing when printing the entire file without any modifications to the print settings. Applicable to PDF, JPEG, TIFF, and HP-GL/2 files. HP PageWide XL PostScript/PDF Upgrade Kit required for HP PageWide XL 4000/4500 Printers.
Only for MFP