location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

m-e RM 200 smoke detector Photoelectrical reflection detector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
m-e Check ‘m-e’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RM 200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM 200 show
Show alternative article codes used in the online market place
Category:
Also known as a smoke alarm is a device that detects smoke, typically as an indicator of fire. Commercial, industrial, and mass residential devices issue a signal to a fire alarm system, while household detectors, known as smoke alarms, generally issue a local audible or visual alarm from the detector itself.
Smoke Detectors Check ‘m-e’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by m-e: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 12:19:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year warranty
Long product name m-e RM 200 smoke detector Photoelectrical reflection detector :
The long product name of m-e RM 200 smoke detector Photoelectrical reflection detector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smoke Detector with EASY Test Button, 9V Alkaline, 85 dB
More>>>
Short summary description m-e RM 200 smoke detector Photoelectrical reflection detector:
This short summary of the m-e RM 200 smoke detector Photoelectrical reflection detector data-sheet is auto-generated and uses the product title and the first six key specs.

m-e RM 200, Photoelectrical reflection detector, White, 85 dB, 3 m, Battery, 9 V

Long summary description m-e RM 200 smoke detector Photoelectrical reflection detector:
This is an auto-generated long summary of m-e RM 200 smoke detector Photoelectrical reflection detector based on the first three specs of the first five spec groups.

m-e RM 200. Detector type: Photoelectrical reflection detector, Product colour: White, Alarm decibels: 85 dB. Power source: Battery, Battery voltage: 9 V, Battery technology: Alkaline. Certification: EN 14604, BS, CE. Diameter: 10.7 cm, Height: 27 mm

Brand Image Product code Product Stock Price from
m-e

m-e GS 508 smoke detector Photoelectrical reflection detector
(show image)
GS 508 GS 508 0.00
(excl. VAT)
0 (incl. VAT)
m-e

m-e RM 210 smoke detector Photoelectrical reflection detector
(show image)
RM 210 RM 210 0.00
(excl. VAT)
0 (incl. VAT)
m-e

m-e RM 410 smoke detector Photoelectrical reflection detector
(show image)
RM 410 RM 410 0.00
(excl. VAT)
0 (incl. VAT)