location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly Desk Tubular Gas Spring for Monitor 15-27 360mm Black" ICA-LCD 111-BK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desk Tubular Gas Spring for Monitor 15-27 360mm Black" ICA-LCD 111-BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-LCD 111-BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8054529022427
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2023 11:31:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Techly Desk Tubular Gas Spring for Monitor 15-27 360mm Black" ICA-LCD 111-BK
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Strong gas spring arm, ideal for office, home and commercial applications
  • - Enables easy height adjustment without tools
  • - With tilt system that allows you to adjust the tilt from -90° to +85°
  • - Allows you to reach up to 360 mm extension and joints can be rotated to obtain the ideal viewing position
  • - The fixing can be performed both via terminal either via screw
  • - Providing system for the passage of cables
  • - Supports LED display from 15" to 27"
  • - Supports a maximum weight of 8 kg
  • - Compatible VESA 100x100 max
Long product name Techly Desk Tubular Gas Spring for Monitor 15-27 360mm Black" ICA-LCD 111-BK :
The long product name of Techly Desk Tubular Gas Spring for Monitor 15-27 360mm Black" ICA-LCD 111-BK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desk Tubular Gas Spring for Monitor 15-27" 360mm Black
More>>>
Techly Desk Tubular Gas Spring for Monitor 15-27 360mm Black" ICA-LCD 111-BK:
The official description of Techly Desk Tubular Gas Spring for Monitor 15-27 360mm Black" ICA-LCD 111-BK as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Desk Tubular Gas Spring for Monitor 15-27" 360mm Black
- Strong gas spring arm, ideal for office, home and commercial applications
- Enables easy height adjustment without tools
- With tilt system that allows you to adjust the tilt from -90° to +85°
- Allows you to reach up to 360 mm extension and joints can be rotated to obtain the ideal viewing position
- The fixing can be performed both via terminal either via screw
- Providing system for the passage of cables
- Supports LED display from 15" to 27"
- Supports a maximum weight of 8 kg
- Compatible VESA 100x100 max

Short summary description Techly Desk Tubular Gas Spring for Monitor 15-27 360mm Black" ICA-LCD 111-BK:
This short summary of the Techly Desk Tubular Gas Spring for Monitor 15-27 360mm Black" ICA-LCD 111-BK data-sheet is auto-generated and uses the product title and the first six key specs.

Techly Desk Tubular Gas Spring for Monitor 15-27 360mm Black" ICA-LCD 111-BK, Clamp, 8 kg, 38.1 cm (15"), 68.6 cm (27"), 100 x 100 mm, Black

Long summary description Techly Desk Tubular Gas Spring for Monitor 15-27 360mm Black" ICA-LCD 111-BK:
This is an auto-generated long summary of Techly Desk Tubular Gas Spring for Monitor 15-27 360mm Black" ICA-LCD 111-BK based on the first three specs of the first five spec groups.

Techly Desk Tubular Gas Spring for Monitor 15-27 360mm Black" ICA-LCD 111-BK. Mounting: Clamp, Maximum weight capacity: 8 kg, Minimum screen size: 38.1 cm (15"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -90 - 85°. Product colour: Black

Mounting
Minimum screen size *
38.1 cm (15")
Maximum weight capacity *
8 kg
Maximum screen size *
68.6 cm (27")
Mounting
Clamp
Mounting type *
Desk
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Tilt angle range
-90 - 85°
Swivel angle
360°
Angle of rotation
360°
Cable management
Yes
Design
Product colour *
Black
Anti-theft function
No
Weight & dimensions
Depth
360 mm
Height
310 mm
Weight
3.58 kg
Packaging data
Package type
Box
Packaging content
Manual
Yes
Other features
Warranty period
10 year(s)
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Techly Universal Tabletop Monitor Riser Techly Universal Tabletop Monitor Riser
(show image)
ICA-MS 461 Universal Tabletop Monitor Riser 0.00
(excl. VAT)
0 (incl. VAT)