Techly logo

Techly Wall Mount for LED LCD TV 42-80 Ultra Slim Fixed H600mm" ICA-PLB 860

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94613
Info modified on:
10 Aug 2024, 09:46:23
Bullet Points Techly Wall Mount for LED LCD TV 42-80 Ultra Slim Fixed H600mm" ICA-PLB 860:
  • - Universal wall bracket for fixing a flat LED / LCD TV; Easy and quick to install, it is ideal for home, office and commercial applications
  • - Bracket suitable for LED LCD TV 42-80"
  • - Bracket adjustable VESA up to 800 x 600 mm
  • - Maximum weight supported: 60 kg
  • - Fixed support
  • - Distance from wall 16 mm
  • - Square holes that facilitate the passage of cables
  • - Safety screws to prevent movement of the TV after they have been attached to the bracket
Long product name Techly Wall Mount for LED LCD TV 42-80 Ultra Slim Fixed H600mm" ICA-PLB 860:

Wall Mount for LED LCD TV 42-80" Ultra Slim Fixed H600mm

Techly Wall Mount for LED LCD TV 42-80 Ultra Slim Fixed H600mm" ICA-PLB 860:

Universal wall bracket for fixing a flat LED / LCD TV; Easy and quick to install, it is ideal for home, office and commercial applications.

Characteristics
- Bracket suitable for LED LCD TV 42-80";
- Bracket adjustable VESA up to 800 x 600 mm;
- Maximum weight supported: 60 kg.

Specifications
- Fixed support;
- Distance from wall 22 mm;
- Square holes that facilitate the passage of cables;
- Safety screws to prevent movement of the TV after they have been attached to the bracket;
- Dimensions: 833 x 600 x 22 mm;
- Black Colour.

The package includes
- Wall support for LED LCD TV;
- Mounting accessories (screws, plugs ...) and installation instructions.

Short summary description Techly Wall Mount for LED LCD TV 42-80 Ultra Slim Fixed H600mm" ICA-PLB 860:

Techly Wall Mount for LED LCD TV 42-80 Ultra Slim Fixed H600mm" ICA-PLB 860, 106.7 cm (42"), 2.03 m (80"), 60 kg, 800 x 600 mm, 800 x 600 mm, Black

Long summary description Techly Wall Mount for LED LCD TV 42-80 Ultra Slim Fixed H600mm" ICA-PLB 860:

Techly Wall Mount for LED LCD TV 42-80 Ultra Slim Fixed H600mm" ICA-PLB 860. Maximum weight capacity: 60 kg, Minimum screen size: 106.7 cm (42"), Maximum screen size: 2.03 m (80"), Minimum VESA mount: 800 x 600 mm, Maximum VESA mount: 800 x 600 mm. Distance to the wall (min): 1.6 cm, Distance to the wall (max): 1.6 cm. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.