NEC logo

NEC MultiSync EA305WMi LED display 76.2 cm (30") 2560 x 1600 pixels WQXGA White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113915
Info modified on:
27 May 2024, 12:17:27
Warranty:
3 years
Long product name NEC MultiSync EA305WMi LED display 76.2 cm (30") 2560 x 1600 pixels WQXGA White:

30", 2560 x 1600, AH-IPS, 1000:1, 6 ms, DP, HDMI, DVI-D, 11 kg

Short summary description NEC MultiSync EA305WMi LED display 76.2 cm (30") 2560 x 1600 pixels WQXGA White:

NEC MultiSync EA305WMi, 76.2 cm (30"), 2560 x 1600 pixels, WQXGA, LED, 6 ms, White

Long summary description NEC MultiSync EA305WMi LED display 76.2 cm (30") 2560 x 1600 pixels WQXGA White:

NEC MultiSync EA305WMi. Display diagonal: 76.2 cm (30"), Display resolution: 2560 x 1600 pixels, HD type: WQXGA, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: White

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.