Tripp Lite logo

Tripp Lite B157-002-DVI 2-Port DisplayPort to DVI Hub, DP1.2, TAA

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98695
Info modified on:
19 Feb 2024, 20:09:44
Bullet Points Tripp Lite B157-002-DVI 2-Port DisplayPort to DVI Hub, DP1.2, TAA:
  • - Supports video resolutions up to 1080p @ 60 Hz (1920 x 1080)
  • - Included USB Micro-B cable supplies power to unit
  • - Works with all operating systems
  • - Compact enough for easy carrying in backpack or laptop bag
  • - Plug and play—no software or drivers required
Warranty:
3-year limited
Long product name Tripp Lite B157-002-DVI 2-Port DisplayPort to DVI Hub, DP1.2, TAA:

2-Port DisplayPort to DVI Hub, DP1.2, TAA

Tripp Lite B157-002-DVI 2-Port DisplayPort to DVI Hub, DP1.2, TAA:

The B157-002-DVI 2-Port DisplayPort to DVI Splitter converts and splits a DisplayPort video signal for display on two DVI-enabled monitors, projectors or televisions at the same time. Ideal for offices, conference rooms, retail settings, trade shows and classrooms, this compact splitter features a built-in DisplayPort cable that connects to the source. It lets you use your existing DVI displays instead of buying new DisplayPort monitors or docking stations.

The B157-002-DVI supports video resolutions up to 1080p @ 60 Hz (1920 x 1080), as well as HDCP, EDID and DDC. Orange LEDs next to each output port indicate whether the splitter is powered on and transmitting a signal to the connected displays. The splitter works with all operating systems and is small enough to carry in your backpack or computer bag. Plug-and-play convenience means no software or drivers are needed. An included USB Micro-B cable connects between the source and the splitter to provide power, so no external power supply is required.

Short summary description Tripp Lite B157-002-DVI 2-Port DisplayPort to DVI Hub, DP1.2, TAA:

Tripp Lite B157-002-DVI 2-Port DisplayPort to DVI Hub, DP1.2, TAA, DisplayPort, 2x DVI, DisplayPort, 1920 x 1080 pixels, Black, 60 Hz

Long summary description Tripp Lite B157-002-DVI 2-Port DisplayPort to DVI Hub, DP1.2, TAA:

Tripp Lite B157-002-DVI 2-Port DisplayPort to DVI Hub, DP1.2, TAA. Video port type: DisplayPort, Video out: 2x DVI, Connector(s): DisplayPort. Maximum resolution: 1920 x 1080 pixels, Product colour: Black, Maximum refresh rate: 60 Hz. Package width: 200.7 mm, Package depth: 142.2 mm, Package height: 43.2 mm. Cables included: Micro-USB. Master (outer) case width: 457.2 mm, Master (outer) case length: 213.4 mm, Master (outer) case height: 152.4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.