location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 70D + EF-S 18-55mm SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70D + EF-S 18-55mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E15CNEOS70D1855
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845251064575 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 70D + EF-S 18-55mm SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 20.2 MP CMOS Touchscreen Black
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 25600 Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 30 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge HDMI Wi-Fi
Long product name Canon EOS 70D + EF-S 18-55mm SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black :
The long product name of Canon EOS 70D + EF-S 18-55mm SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS 70D + 18-55mm IS STM + 32GB, Printer Bundle - 20.2MP, CMOS, 3:2 Native, 5472 x 3648 max, 1/8000 - 30 sec, AF, AE, ISO 100–12800 (H: 25600), Video Full HD, PictBridge, USB, HDMI Type C, SD/SDHC /SDXC, WiFi, 3.0" TFT LCD Touchscreen
More>>>
Canon EOS 70D + EF-S 18-55mm SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black:
The official description of Canon EOS 70D + EF-S 18-55mm SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capture the moment at seven frames per second

Capture the moment in stunning stills and Full-HD movies with the high performance EOS 70D, featuring 7fps full resolution shooting, an advanced 19-point AF system and Canon’s unique Dual Pixel CMOS AF technology.

- Capture every detail with a 20.2 megapixel APS-C CMOS sensor and DIGIC 5+ processor.
- Follow the action with a 19 cross-type point AF system and 7 fps continuous shooting at full resolution.
- Shoot stunning Full-HD movies with fast, smooth, accurate autofocus thanks to Canon’s Dual Pixel CMOS AF technology.
- Control your camera remotely and instantly review your images with Wi-Fi.
- Keep shooting when light levels fall thanks to ISO 12800 (H:25600).
- Take control of your camera and frame your subjects from multiple angles with a Vari-angle touch screen.

Short summary description Canon EOS 70D + EF-S 18-55mm SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black:
This short summary of the Canon EOS 70D + EF-S 18-55mm SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 70D + EF-S 18-55mm, 20.2 MP, 5472 x 3648 pixels, CMOS, Full HD, Touchscreen, Black

Long summary description Canon EOS 70D + EF-S 18-55mm SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black:
This is an auto-generated long summary of Canon EOS 70D + EF-S 18-55mm SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 70D + EF-S 18-55mm. Camera type: SLR Camera Kit, Megapixel (approx.): 20.2 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Viewfinder type: Optical. PictBridge. Weight: 755 g. Product colour: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel (approx.) *
20.2 MP
Sensor type *
CMOS
Maximum image resolution *
5472 x 3648 pixels
Still image resolution(s) *
480 x 480, 640 x 480, 720 x 480, 1280 x 1280, 1696 x 1280, 1920 x 1080, 1920 x 1280, 2736 x 1824, 2736 x 2736, 3648 x 2048, 3648 x 2432, 3648 x 2736, 3648 x 3648, 5472 x 3080, 5472 x 3648
Image stabilizer *
No
Supported aspect ratios
1:1, 3:2, 16:9
Total megapixels
20.9 MP
Image sensor size (W x H)
22.5 x 15 mm
Image formats supported *
JPG, RAW
Lens system
Lens mount interface
Canon EF, Canon EF-S
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Single Auto Focus
Auto Focus (AF) object detection
Face
Auto Focus (AF) points
19
Auto Focus (AF) points selection
Auto
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
25600
ISO sensitivity
100, 200, 400, 800, 1600, 3200, 6400, 12800, 25600, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
±5EV (1/2; 1/3 EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/8000 s
Slowest camera shutter speed *
30 s
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Flash exposure lock
Yes
Flash guide number
12 m
Flash recharging time
3 s
Flash exposure compensation
Yes
Flash exposure correction
±3EV (1/2; 1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Motion JPEG frame rate
50 fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MOV
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
1040000 pixels
Display aspect ratio
3:2
Vari-angle LCD display
Yes
Field of view
98%
Second display
No
Viewfinder
Viewfinder type
Optical
Magnification
0.95x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
HDMI *
Yes
HDMI connector type
Mini
Network
Wi-Fi *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Close-up (macro), Night, Night portrait, Portrait, Sports, Sunset, Twilight, Landscape
Self-timer delay *
2, 10 s
Dioptre correction
Yes
Languages support
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Swedish, Thai, Turkish, Ukrainian
Histogram
Yes
Live view
Yes
Camera file system
DCF 2.0, DPOF 1.1, Exif 2.3
Multi-shot
Yes
Image processor
DIGIC 5+
Design
Product colour *
Black
Battery
Battery life (CIPA standard)
920 shots
Battery type
LP-E6
Number of batteries supported
1
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
139 mm
Depth
78.5 mm
Height
104.3 mm
Weight
755 g
Packaging content
Hand strap
Yes
Cables included
USB
Battery charger included
Yes
Batteries included
Yes
Other features
Built-in flash
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2016-11-06 01:50:12
Uk has collected 183 expert reviews for Canon EOS 70D + EF-S 18-55mm SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
techradar.com/au/
Updated:
2016-11-06 01:50:10
The EOS 70D was until recently the DSLR of choice for Canon DSLR users looking to upgrade from more entry-level models like the Rebel T6i (EOS 750D). With the arrival of the EOS 80D, attention has shifted to the latest model. That's not to say you should...
Good Excellent image quality, Plenty of control over images, Responsive, articulated touchscreen, WiFi built in for remote control, 19AF points all crosstype...
Bad Creative Filters JPEG only, HDR mode JPEG only, Creative Filters live view only, Viewfinder level can be hard to see, Metering problems in high contrast...
Bottom line Canon has produced a very well rounded camera for enthusiast photographers. It has all the specifications that we expect, along with a few modern niceties in a body that feels well made and comfortable in the hand...
100%
expertreviews.co.uk
Updated:
2016-11-06 01:50:10
The Canon EOS 70D is the company's latest enthusiast-oriented SLR. It replaces the Canon 60D , and has various enhancements that distinguish it from the likes of the Canon EOS 700D . The viewfinder is significantly larger, there are lots of single-functio...
Good Excellent image quality, Articulated touchscreen, Impressive autofocus in video...
Bad Video quality could be sharper, No headphone socket...
Bottom line The Canon 70D is an extremely impressive camera, and although it's now a few years old it's still a strong candidate for your cash. Canon's excellent continuous performance, articulated touchscreen, superior live view and video autofocus and integrated Wi...
100%
techsmart.co.za
Updated:
2016-11-06 01:50:11
Canon's EOS 70D is not just a welcome follow-up to the 60D, it also surpasses its line and could serve as a viable alternative for the much loved 7D.In certain respects, the 70D is a curious animal. Most directly it is an upgrade to and replacement for th...
Good Relatively compact and easy to hold, Full featured, excellent image quality, Highly responsive focusing system...
Bad Lack of full water sealing may deter prosumer users, Not as ruggedised as the 7D...
0%
stuff.tv
Updated:
2016-11-06 01:50:11
There's no getting round it, the 70D is big. The step up in size from the entry-level 700D is notable enough – it's taller, fatter and has a far bigger grip – but put it next to a CSC such as the Olympus OMD-EM1 and it feels needlessly hefty. Alright, so...
Good Excellent new autofocus system, Superb image quality, Handy Wi-Fi and touchscreen...
Bad Bigger than a mirrorless cam, Expensive...
Bottom line VERDICT The 70D is Canon's best DSLR for ages. While its recent entry-level models have been near flawless in their own right, they've not really offered anything that might make compact system camera users sit up and take notice. But the 70D does exactly...
100%
macworld.co.uk
Updated:
2016-11-06 01:50:11
Canon’s release schedule this past year hasn’t been quite as manic as its competitors, with ‘just’ three DSLR consumer offerings in the EOS 100D, 700D and 70D in ascending order of price and specification. As well as being top dog the 20.2 effective me...
Good Swift and accurate auto focus for both stills and video, semi pro feel built-to-last build, superb image quality that packs a punch even with 18-55mm kit zoom, angle adjustable LCD with touch screen...
Bad Chunkier and heavier than most consumer-level DSLRs, top plate LCD shortcuts could be made less fiddly and easier to access still...
Bottom line Fast, sharp and well built, if you can afford the outlay the 70D should last you a good few years of service...
100%
Digitaltrends.com
Updated:
2016-11-06 01:50:11
Given the maelstrom in the camera business, Canon – still the biggest player – is keeping a decided low profile while sticking to DSLRs, one of its main meal tickets. The 20.2-megapixel EOS 70D ($1,199, body only) is the latest and it's targeted to advanc...
Good Excellent enthusiast DSLR, Dual Pixel AF for movies a major improvement, High-quality stills, great videos...
Bad No AF Assist lamp on body, Wi-Fi implementation needs help, Bulky, but that comes with the territory...
Bottom line The Canon EOS 70D is a first-rate 20.2MP DSLR and gives one of our favorites, the Nikon D7100, a very good run for the money. We really like the operability and still quality of both. However, the Canon really trumps Nikon on the video front. Canon's ne...
65%
reviewed.com
Updated:
2016-11-06 01:50:11
Since Nikon released the D90 in 2010, the promise of a do-everything, video-capable DSLR for consumers has largely gone unrealized. While practically every DSLR can shoot full HD video these days, none have made capturing everyday clips the accessible, co...
Bottom line Sections...
91%
pcauthority.com.au
Updated:
2016-11-06 01:50:11
The Canon EOS 70D adds yet more spice to the increasingly competitive mid-range DSLR sector, thanks to an innovative autofocus system. The Dual Pixel CMOS AF technology splits 80% of the image sensor's pixels in half, creating two independent diodes tha...
Bottom line Amazing auto-focus and wonderful image quality...
83%
macworld.co.uk
Updated:
2016-11-06 01:50:11
Competent ‘Prosumer’ digital SLR for those looking for a mid to high end shooter Adjustable LCD with touch screen plus rugged build and body integral Wi-Fi, not to mention 20MP pictures, add up to a classy if pricey contender If you’re in the market f...
Good Swift and accurate auto focus, semi professional body construction with chunky handgrip and top plate LCD, angle adjustable rear screen with touch panel operation, built-in Wi-Fi connectivity...
Bad Heavier than most consumer DSLRs, particularly with kit zoom attached, expensive for an APS-C DSLR, awkward to tweak settings using small top plate buttons encircling the smallest LCD...
Bottom line In a nutshell the 70D looks, feels and almost performs as well as a pro DSLR. And yet, if we were able to pay this much for a DSLR we'd also have our eye on the full frame 6D, released last September, for just a little more...
80%
itreviews.com
Updated:
2016-11-06 01:50:11
The Canon EOS 70D ($1,199 direct, body only) is the first traditional D-SLR we’ve seen with an on-chip phase detect autofocus system that doesn’t have to hand off to contrast detection in order to confirm focus. That gives it the ability to deliver quick...
Bottom line The Canon EOS 70D delivers the smoothest Live View focus we've seen in a traditional D-SLR, but it can struggle to lock that focus in dim light...
80%
smh.com.au
Updated:
2016-11-06 01:50:11
Technology News Digital Life News Cameras DateOctober 17, 2013 (2) Read later This 20-megapixel camera uses dual-pixel technology, designed to improve auto-focus performance in live-view mode. The idea is to incorporate phase detection - t...
0%
brisbanetimes.com.au
Updated:
2016-11-06 01:50:11
The kit lens, as good as it is, does display marked distortion at both the wide and telephoto extremes.The development of the APS sensor digital single-lens reflex has reached the point where further improvement comes in small steps. In the 70D it is the...
Bottom line The development of the APS sensor digital single-lens reflex has reached the point where further improvement comes in small steps. In the 70D it is the arrangement of the light receptors on the sensor that is different, the benefits of which might not be...
0%
dpexpert.com.au
Updated:
2016-11-06 01:50:11
This 20 megapixel camera uses dual pixel technology, designed to improve auto-focus performance in live view mode. The idea is to incorporate phase detection – the focus method used by DSLRs – and contrast detection – the method in compact cameras – into...
Good Image quality is excellent with brilliant resolution, colour and dynamic range. The image stabilised lens, although made down to a price, performs well both mechanically and optically.
Bad The kit lens, good as it is, does display marked distortion at both the wide and telephoto extremes. This is characteristic of inexpensive lenses with a long zoom range and we would opt for the 18–55mm lens in the kit...
Bottom line The development of the APS sensor digital single lens reflex has reached the point where further improvement comes in small steps. In the 70D it is the arrangement of the light receptors on the sensor that is different, the benefits of which might not be...
0%
photoreview.com.au
Updated:
2016-11-06 01:50:11
Where the 70D really excels is in its Live View mode, where the Dual Pixel CMOS AF system comes into play and delivers fast and accurate focusing for both stills and movie recording in most types of lighting, from bright sunlight to artificially-lit indoo...
Bottom line While the still picture quality we obtained with the supplied 18-135mm lens appeared quite good superficially and the camera was able to handle most subjects, we were a little disappointed in the Imatest results we obtained. (We believe this is largely th...
88%
amateurphotographer.co.uk
Updated:
2016-11-06 01:50:11
When I tested the Canon EOS 60D three years ago in AP 23 August 2010, I thought it was quite a significant camera for the company. The market for middle to high-end enthusiast DSLRs has always been very competitive, so when Canon introduced the EOS 60D it...
Bottom line It seems that there used to be a wealth of high-end enthusiast DSLRs to choose from, but with a longer wait between updates it appears that choice is gradually being reduced. Whether or not the EOS 70D should be your next Canon DSLR depends on your existi...
100%
T3.com
Updated:
2016-11-06 01:50:11
We've had cameras that claim to do it all before. Following on from the long-in-the-tooth Canon 60D , what makes the high-end Canon EOS 70D digital SLR, any different? Well, typically when shooting video on a DSLR it's better to use the lens' manual ring...
Good Built to last construction, Fast response times, Full HD video...
Bad Bulky and heavy, Not full-frame resolution, Top-plate short cuts...
80%
digitalversus.com
Updated:
2016-11-06 01:50:11
Three years is a long time in the camera market. And so, EOS fans have been patiently waiting 1041 days to see Canon update its "enthusiast-level" EOS 60D SLR with...
Good Smooth, responsive autofocus in Live View and video modes, Excellent build quality, Userfriendly design and controls, Very responsive when working in good light conditions, Good screen with touchcontrols and swivel functionality, Colour noise is controlle...
Bad No second SD card slot, Weatherproofing isn't as advanced as with some competitors' models, Still a few design/handling flaws, Heavyweight video bitrate—SD card with at least class 10 speeds required...
Bottom line The EOS 70D is a great update of Canon's enthusiast-level consumer DSLR. It's a user-friendly and pleasant-to-use camera that sets a new standard for DSLR autofocus thanks to its innovative Dual Pixel AF technology. Video buffs and fans of Live View will...
100%
tech.uk.msn.com
Updated:
2016-11-06 01:50:11
Canon's marketing spiel around the 70D is all about making that step up. Of course, stepping up is a relative affair and just how big a stride that is all rather depends upon from where you step.The headline specs are about an improved and speedy autofocu...
Good Picture quality, picture quality, picture quality. Oh, and the picture quality is amazing too.
Bad The creative filters could be better but we're really reaching for something bad to say here...
Bottom line This is a terrific mid-level DSLR camera. It has a solid, usable design, a lifetime of guides and features to explore and captures wonderful colour photographs at even low light levels. Buy it...
100%
pocket-lint.com
Updated:
2016-11-06 01:50:11
At first glance the Canon EOS 70D may look like just another DSLR. But it's oh so much more than that: the 70D wages all-out war against not only the rest of the mid-level DSLR market, but also has the technology to take on mirrorless models - often calle...
Good Dual Pixel autofocus closes the live view gap between DSLR and CSC cameras - it's very impressive, proven 19-point AF system works well in most lighting conditions, 7fps burst at full resolution with decent buffer, great image quality, responsive touchscr...
Bad Not 100% FoV viewfinder, high ISO noise reduction a little rough, autofocus can unwontedly drift between subjects during movie capture, no headphone jack for audio monitoring, some overexposure, filters unavailable in raw + JPEG shooting, single SD, Wi-Fi...
Bottom line The 70D represents the DSLR in the post-mirror age. If you're looking for an all-rounder when it comes to both still images and movie capture then there's no other pure DSLR out there that can offer such a varied and successful feature set. It's th...
100%
alphr.com
Updated:
2016-11-06 01:50:11
The Canon EOS 70D adds yet more spice to the increasingly competitive mid-range DSLR sector. Whereas last year it was all about the emergence of full-frame cameras in the affordable mid-range, this year Canon has brought an innovative autofocus system int...
Bottom line A stunningly fast new autofocus system makes the 70D a seriously tempting DSLR...
83%
trustedreviews.com
Updated:
2016-11-06 01:50:12
What is the Canon EOS 70D? The 70D is nothing less than the big DSLR release of 2013. The ground between Canon's single-digit and triple-digit DSLRs has long housed some impressive cameras, catering for those looking to take the step up from entry-level D...
Good Great touchscreen performance, Impressive 19-point AF system, Dual-pixel sensor AF delivers fantastic Live-view AF performance, Solid build...
Bad Slight issues with AWB performance, Limited creative filter implementation...
Bottom line The Canon EOS 70D is a real step forward in the world of DSLR photography, and if you shoot a lot of video, or find yourself using live view image capture with any regularity, it's a great choice. But It's not without its faults, with a few bugs in the Cr...
80%
techradar.com
Updated:
2016-11-06 01:50:12
The new Canon EOS 70D replaces the Canon EOS 60D, which first appeared in the manufacturer's DSLR lineup way back in August 2010. As such, the Canon 70D is aimed at keen photographers who want to take their hobby further. These users need a versatile came...
Good Excellent image quality, Plenty of control over images, Responsive, articulated touchscreen, Wi-Fi built in for remote control, 19-AF points all cross-type...
Bad Creative Filters JPEG only, HDR mode JPEG only, Creative Filters live view only, Viewfinder level can be hard to see, Metering problems in high contrast...
Bottom line Canon has produced a very well rounded camera for enthusiast photographers. It has all the specifications that we expect, along with a few modern niceties in a body that feels well made and comfortable in the hand...
100%
photoreview.com.au
Updated:
2016-11-06 01:50:12
Body dimensions133.1 x 99.8 x 78.8 mm139.0 x 104.3 x 78.5 mm48.2 x 110.7 x 73.5 mmBody weight525 grams675 grams820 gramsSensor size22.3 x 14.9 mm22.5 x 15.0 mm22.3 x 14.9 mmEffective resolution18 megapixels20.2 megapixels18 megapixelsMax. burst speed5 fps...
Bottom line Although it's too early to make a firm pronouncement before we receive a review camera, we feel the EOS 70D will be of interest to many photographers who have been awaiting an update to the EOS 60D. The dual pixel technology is of particular interest and...
0%
chip.com.my
Updated:
2016-12-01 05:59:16
Canon's EOS 60D may be a little over three years old now but it is still highly regarded as one of the best mid-range SLRs for enthusiasts due to its ability to produce stunning images and myriad of features. However, for those who are looking to get upgr...
Good Impressive image quality, Super continuous AF for movies, Builtin WiFi, 19AF pounts, Responsive touchscreen...
Bad Single SD card slot, No builtin GPS, Unable to record videos when WiFi...
Bottom line For photographers and Canon fans who have been waiting for a successor to the well-loved EOS 60D, the EOS 70D is definitely a worthy one as it retains much of what was loved in its predecessor but has new and improved features such as the Dual Pixel CMOS...
0%
stuff.tv/my/
Updated:
2016-12-01 05:59:16
There's no getting round it, the 70D is big. The step up in size from the entry-level 700D is notable enough – it's taller, fatter and has a far bigger grip – but put it next to a CSC such as the Olympus OMD-EM1 and it feels needlessly hefty. Alright, so...
Good Excellent new autofocus system, Superb image quality, Handy Wi-Fi and touchscreen...
Bad Bigger than a mirrorless cam, Expensive...
Bottom line The 70D is Canon's best DSLR for ages. While its recent entry-level models have been near flawless in their own right, they've not really offered anything that might make compact system camera users sit up and take notice. But the 70D does exactly that. D...
100%
technoodling.net
Updated:
2016-12-01 05:59:17
This review is actually written by a Guest Reviewer , my brother Burt , whose day job is as a consultant for a big telecom company. He's also an amateur photographer and an armchair techie in his spare time. He got an advance unit of the Canon EOS 70D r...
0%
devontechsupport.com
Updated:
2017-05-19 01:27:48
The EOS 70D was until recently the DSLR of choice for Canon DSLR users looking to upgrade from more entry-level models like the Rebel T6i (EOS 750D). With the arrival of the EOS 80D, attention has shifted to the latest model. That's not to say you shoul...
Bottom line The EOS Canon 70D is a well-built and capable camera that produces excellent results with plenty of detail – especially in raw files.Although you need to take care in high-contrast conditions, in many situations the 63-zone Evaluative metering system does...
0%
expertreviews.co.uk
Updated:
2017-12-10 01:30:13
To make this article easier to browse, and to make it easier for you to find the camera you're after, we've split it into two. On this page you'll find our favourite DSLR cameras and Compact System Cameras (CSCs), and over on page 2 you'll find our pick t...
Bottom line Find out the best cameras to buy including award-winning compact cameras, bridge cameras, SLR cameras, and CSC models...
0%
digitalcameraworld.com
Updated:
2016-11-06 01:50:10
Nikon's new D7200 camera has hit the market, and with it, throws up the age old question: which is better, Canon or Nikon ? In our Nikon D7200 vs Canon EOS 70D comparison we look at how these two rival cameras stack up.Nikon's new camera is an enthusiast...
0%
bobatkins.com
Updated:
2016-11-06 01:50:10
The full specifications of the EOS 7oD can be found on the Canon EOS 70D Specifications page.The EOS 70D features a conventional Canon control layout that will be familar to anyone who has used one of their APS-C DSLRs. The main mode control dial left...
Bottom line The represents a significant upgrade of the capabilities of the EOS 60D. The new sensor with each pixel capable of acting as a phase sensitive AF detector makes AF during video (and in live-view mode) much faster. When coupled with an STM lens the trackin...
0%
dpreview.com
Updated:
2016-11-06 01:50:10
In the past, we’ve included both mirrorless and DSLR cameras in our enthusiast interchangeable lens camera roundup...
0%
bobatkins.com
Updated:
2016-11-06 01:50:10
Canon today released details of the new Canon EOS 70D, the successor to the EOS 60D. The major new feature is the use of an all new 20.2MP "Dual Pixel" CMOS sensor in which each pixel can simultaneously be used for imaging and phase detection AF, permitti...
0%
tomsguide.com
Updated:
2016-11-06 01:50:10
Canon's EOS line is one of the most versatile in the industry, ranging from novice to pro models. The 20.2-megapixel 70D (MSRP: $1,199, body only, $1,349 with 18-55mm lens) targets video buffs with its new autofocus technology that lets you keep moving su...
Good Fast autofocus and tracking in video and live vie, Easy one-handed operation for essential setting, Wi-Fi equipped for photo transfer, remote contro, Very sharp images and accurate color...
Bad Tedious wireless and white balance control, Somewhat bulky...
Bottom line Canon's EOS 70D is a versatile rig ideal for action photography and sharp video thanks to new autofocus technology. Canon's EOS line is one of the most versatile in the industry, ranging from novice to pro models. The 20.2-megapixel 70D (MSRP:...
0%
videomaker.com
Updated:
2016-11-06 01:50:11
Canon's new EOS 70D may just be the perfect DSLR for the budget-minded independent video producer that wants high quality HD footage without the focus hassle. We put the 70D's "Dual Pixel CMOS AF" technology to the test.G-Technology unveiled two impressiv...
0%
digital-photography-school.com
Updated:
2016-11-06 01:50:11
Earlier in the year I compared the EOS 5D Mark III and 6D, Canon's least expensive full-frame cameras. Today I'm going to look at two other models that cause confusion: the Canon EOS 70D vs Canon 700D Rebel T5i.Note: North America readers will know the EO...
0%
camerastuffreview.com
Updated:
2016-11-06 01:50:11
The expectations with the introduction of the Canon 70D at the end of 2013 were high. This is the successor to the three-year-old and immensely popular Canon 60D, with more megapixels, modern features like in-camera HDR, a touch screen and Wi-Fi access an...
Good Phase detection AF in Liveview and video, High image quality also at high ISOs, Very good hand-fit and operation, Wi-fi with remote image capture, Tiltable and swiveling LCD-screen with multitouch...
Bad No GPS, No WB and RAW/JPEG in the status menu, Lower dynamic range in JPEG than the competition, No RAW-share files in HDR-mode...
Bottom line Support CameraStuffReview and buy your camera hereFor proper performance enable JavaScript. Pages: 1Powered by Tools JX.Look in our list of tested cameras for specifications and to compare this performance with that of other cameras.AmateurYear:2013O...
78%
pdnonline.com
Updated:
2016-11-06 01:50:11
At first glance, there doesn't seem to be anything extraordinary about the Canon EOS 70D digital SLR, the successor to the consumer-level 60D. Even the 70D's specs don't jump out at you and scream this camera is something special: at least not until you g...
Good Innovative and effective Dual Pixel CMOS AF system, solid core feature set, useful WiFi options, responsive, fullyarticulated touchscreen...
Bad Lacks advanced finetuning features in areas such as incamera noise reduction, image quality is only slightly better than its predecessor (but still good for this price point), Price: $1,199 (body only), www.usa.canon.com, Read all of our handson camera re...
Bottom line The 70D is a solid, midrange camera with the core features one expects from—and needs in—a DSLR. But aside from its feature set, good performance and image quality, the 70D offers groundbreaking technology with its Dual Pixel CMOS AF system, which provide...
0%
photographybay.com
Updated:
2016-11-06 01:50:11
The Canon 70D follows a long line of mid-range prosumer DSLRs that has been a decade in the making. The Canon xxD started way back in February 2003 when the 10D was introduced as a replacement for the D60. Canon has gradually updated these cameras over...
Bottom line The Canon 70D is a fantastic prosumer camera. At present, the 70D is the overall class leader in APS-C cameras, especially when you consider your bang for buck value.The image quality has improved slightly over the last generation; however, the overall...
0%
popphoto.com
Updated:
2016-11-06 01:50:11
Canon's Dual Pixel CMOS autofocus becomes realityWHAT'S HOT New Dual Pixel CMOS AF system WHAT'S NOT Image quality nearly same as 60D WHO IT'S FOR Advanced shooters looking for an affordable body for stills and video.Since its inception with the EOS 10D i...
Bottom line The EOS 70D marks a big achievement for Canon when it comes to live-view shooting and video capture. If you don't commonly engage in these, there's not much here that would make a 60D user want to upgrade, especially with image quality at essentially the...
0%
dpreview.com
Updated:
2016-11-06 01:50:11
The Pentax K-3 is the company's latest range-topping DSLR, which means another robustly constructed, well-proportioned camera built with photographers in mind. The 24MP K-3 does without an anti-aliasing filter, instead offering the unique option of shifti...
0%
dpreview.com
Updated:
2016-11-06 01:50:11
The photography enthusiast has never had such a wide choice of great cameras to choose from - with the advent of mirrorless cameras swelling the ranks of highly capable cameras available for around $1,200. Although there's not always a difference in image...
0%
mashable.com
Updated:
2016-11-06 01:50:11
Once upon a time, DSLRs were primarily used just for taking photos. That's still the case, but increasingly, we're seeing a lot of amateur filmmakers use DSLRs to shoot incredible movies that — with good lenses, proper lighting and solid post-production —...
0%
steves-digicams.com
Updated:
2016-11-06 01:50:11
Quick TakeProsiAuto shooting mode is accurate and easy in all situationsOverall image quality is excellent Live View AF is much faster than other dSLR camerasContinuous AF works great for stills and video3.0-inch touch LCD is one of the easiest and mos...
Bottom line By Josh Fate Canon's introduction of the EOS 70D brings some new and exciting technology to the table. The revolutionary new Dual-Pixel CMOS AF gives the camera some abilities that are not possible on other dSLRs. As the replacement to the 60D, there h...
0%
videomaker.com
Updated:
2016-11-06 01:50:11
Canon's new EOS 70D may just be the perfect DSLR for the budget-minded independent video producer that wants high quality HD footage without the focus hassle . The clear main feature is the 70D's new "Dual Pixel CMOS AF" technology on the DIGIC 5+ image p...
Good Reliable and smooth autofocus, Low cost, Great images...
Bad Lack of essential shooting information in video mode, No headphone jack...
0%
digitalcamerareview.com
Updated:
2016-11-06 01:50:11
Our 70D review unit was paired with a Canon EF-S 55-250mm f/4-5.6 IS STM zoom lens - IS indicates the lens is stabilized and STM refers to a stepping motor lens which Canon advertises as producing much less motor noise during video capture. Here's a look...
Good Good still image quality, Good ISO noise performance, Latest generation processing engine and technology, Touchscreen monitor offers quick control response, Exceptional DSLR video performance due to continuous AF...
Bad 72 dpi still image output requires resizing for printing, Touchscreen monitor collects fingerprints and smudges, impairing legibility in bright conditions, Camera seems to lose highlights to a higher degree than the 60D at default settings...
Bottom line The introduction of the Canon 70D doesn't mark a dramatic upturn in still image capture performance over its predecessor, the 60D. Probably the most significant changes in this regard are the inclusion of a 7 fps continuous shooting rate and the touchscr...
90%
digital-photography-school.com
Updated:
2016-11-06 01:50:11
It seems such a long time since this camera's predecessor — Canon EOS 60D — was launched. And it was. About this time, three years ago and lots has happened in the interval. MILCs are here for one thing but there are still plenty of DSLR-coholics craving...
Bottom line Quality: I was quite blown away by the quality of this camera's images; not only were they super sharp but the coloration was dead accurate.The focus was super fast and super accurate. The stabiliser works well, esp in video shooting. Note: three handheld...
80%
pcmag.com
Updated:
2016-11-06 01:50:11
The Canon EOS 70D ($1,199 direct, body only)%displayPrice% at %seller% is the first traditional D-SLR we've seen with an on-chip phase detect autofocus system that doesn't have to hand off to contrast detection in order to confirm focus. That gives it the...
Good Smooth video autofocus. Articulating touch-screen LCD. Pentaprism optical viewfinder. Quick focus in most situations. 7fps continuous drive shooting. Lots of physical controls. Vertical grip add-on available. 1/250-second flash sync speed. Integrated Wi-F...
Bad Live View autofocus struggles in low light. Only one SD card slot. Lacks built-in GPS. No PC Sync socket. 1080p video is limited to 30fps. Cannot record video when Wi-Fi is enabled...
Bottom line The Canon EOS 70D delivers the smoothest Live View focus we've seen in a traditional D-SLR, but it can struggle to lock that focus in dim light...
80%
imaging-resource.com
Updated:
2016-11-06 01:50:11
The new image processor also yields a significant increase in burst shooting performance, which is now rated by Canon at a full seven frames per second.Canon has gifted the EOS 70D with a new body that's just slightly smaller, while retaining the same sid...
0%
imaging-resource.com
Updated:
2016-11-06 01:50:11
The new image processor also yields a significant increase in burst shooting performance, which is now rated by Canon at a full seven frames per second.Canon has gifted the EOS 70D with a new body that's just slightly smaller, while retaining the same sid...
0%
imaging-resource.com
Updated:
2016-11-06 01:50:11
The new image processor also yields a significant increase in burst shooting performance, which is now rated by Canon at a full seven frames per second.Canon has gifted the EOS 70D with a new body that's just slightly smaller, while retaining the same sid...
0%
imaging-resource.com
Updated:
2016-11-06 01:50:11
The new image processor also yields a significant increase in burst shooting performance, which is now rated by Canon at a full seven frames per second.Canon has gifted the EOS 70D with a new body that's just slightly smaller, while retaining the same sid...
0%
The-digital-picture.com
Updated:
2016-11-06 01:50:11
If I had to pick a do-everything-well APS-C format camera that does not cost a fortune, the Canon EOS 70D would be my recommendation. This camera has it all - great image quality with high resolution, a great AF system, a moderately large viewfinder, a fa...
100%
photographyblog.com
Updated:
2016-11-06 01:50:11
The Canon EOS 70D is a new prosumer digital SLR camera. Successor to the four year old 60D, the EOS 70D offers a number of key highlights, including a 20 megapixel CMOS sensor, innovative Dual-Pixel CMOS AF system which provides quiet and fast focusing in...
Bottom line The new Canon EOS 70D offers the best all-round combination yet of viewfinder, live view and movie shooting experience for a DSLR camera, backed up by excellent image quality from the 20 megapixel APS-C sensor, proven handling and fast performance, makin...
100%
cameralabs.com
Updated:
2016-11-06 01:50:11
Canon EOS 70D review The Canon EOS 70D is the company's latest mid-range DSLR, featuring a 20.2 Megapixel APS-C sensor, Full HD video, a fully articulated touch-screen monitor, built-in Wifi and an innovative new autofocusing system which promises far...
Good Great image quality, high resolution and low noise, Best continuous AF for movies on the market, 1080p movies with compression and timecode options, Large viewfinder with on-demand guides, Fully articulated touchscreen display, Fast continuous hooting at 7fps, Built-in Wifi with laptop or smartphone remote control, 19-point zonable AF system with AF microadjustment, Seven frame exposure bracketin...
Bad Live View AF only suitable for slow moving subjects, Slow shot-to-shot times in Live View, No built-in GPS nor supplied means to sync with log, No in-camera panorama stitching, Smartphone app can't transfer original image size, EOS Utility need a wireless LAN to operate wirelessly, Single memory card slot rather than a pair, No miniature effect for movies.
Bottom line Putting aside the new Dual Pixel AF system for a moment, the EOS 70D represents a decent upgrade over its predecessor. It offers a more capable 19-point all cross-type zonable AF system, faster continuous shooting, built-in Wifi with laptop or smartph...
85%
photographybay.com
Updated:
2016-11-06 01:50:11
I just got my hands on the Canon 70D and wanted to share a few thoughts about the new camera. This will be short and sweet as it really is a “brief hands-on” look at it.Out of the box, I was a little surprised that the 70D is noticeably larger than the 60...
0%
dxomark.com
Updated:
2016-11-06 01:50:11
Canon's new EOS 70D model features a new CMOS sensor that uses twin photodiodes at each pixel location that allows AF during video capture, but how does that affect stills output? Read on to find out how well the new sensor performs in our labs.Besides be...
Bottom line While the new dual pixel video AF system sounds promising, for stills photography the sensor in the Canon EOS 70D will perform very similarly to that the earlier EOS 60D (which was introduced in late 2010). That is slightly disappointing but there has bee...
0%
dxomark.com
Updated:
2016-11-06 01:50:12
We've had the opportunity to compare the video AF performance in the lab of Canon's innovative EOS 70D model with the Sony SLT-A77. Read on to find out how of these two hugely capable cameras performed.While not the first Canon camera to feature an image...
Bottom line The Canon EOS 70D is an attractive proposition for both stills photographers and video users. The new Dual Pixel CMOS AF cleverly solves the problem of the redundant viewfinder based phase detection AF system when recording video and neatly avoids the pat...
0%
whatdigitalcamera.com
Updated:
2016-11-06 01:50:12
Three months after refreshing their enthusiast range of DSLRs with the EOS 100D and 700D, Canon has announced the EOS 70D - a new model that's designed to replace the EOS 60D and slots into the company's advanced lineup of DSLRs.Unlike DSLRs that sit b...
Good Great touchscreen performance, Impressive 19-point AF system, Dual-pixel sensor AF delivers fantastic Live-view AF performance, Solid build...
Bad Slight issues with AWB performance, Limited creative filter implementation...
80%
Kenrockwell.com
Updated:
2016-11-06 01:50:12
Canon 70D 20MP APS-C, 7 FPS, Wi-Fi, 3" LCD© 2013 KenRockwell.com. All rights reserved. Canon 70D ( (nearly ), 26.7 oz./755g with battery and card, about ) and . . It comes as (), kit with () or kit with (). I'd get it (with any of the le...
0%
The-digital-picture.com
Updated:
2016-11-06 01:50:12
A full Canon EOS Rebel T4i / 650D review is planned...
0%
dpreview.com
Updated:
2016-11-06 01:50:12
1. Introduction2. Specs3. Technology explained4. Body and Design5. Body and Design6. Operation & Controls7. Operation & Controls8. Wi-Fi Functions9. Features10. Experience11. Performance12. Autofocus13. Movie AF14. Image Quality15. Noise and Noise Reduc...
Good Dual Pixel AF makes movie and live view modes more usable, Good heft without being too large to hold, High ISO shots are quite usable, even above ISO 6400, Excellent LCD and responsive touchscreen, Special coating minimizes fingerprint smudges from touchscreen use, Articulated LCD for shooting from odd angles made more useful by fast, precise AF, 7 fps shooting speed, Silent shutter mode, AF Mi...
Bad Dual Pixel AF does not allow tracking autofocus while shooting continuously, Relatively small viewfinder, LCD blacks out completely during continuous shooting in live view, AF illuminator integrated into flash (must have flash engaged to use it), Complicated Wi-Fi setup, Movie mode disabled when Wi-Fi is enabled, HDR mode unavailable if Raw is active (rather than disengaging Raw), Only one SD c...
Bottom line After aiming the EOS 60D at a more consumer audience, Canon has brought some important features back to its ninth-generation enthusiast DSLR, effectively reinstating a more affordable yet comprehensive option to a growing number of people who have tak...
83%
dpreview.com
Updated:
2017-07-04 01:08:16
In late 2015, many (if not most) consumers are likely to shop based on price and capability, rather than according to whether a certain model contains a mirror, or not. We think this is a good thing; with all the increased competition, cameras are improvi...
0%
thephoblographer.com
Updated:
2018-04-04 02:25:05
Yes, we know–we're late with this one. But better late than never.Canon's 70D is the company's mid-level APS-C DSLR that is quite a rocking offering if used correctly. With a brand new dual pixel and phase detection system that allows for great tracking...
Good Fastest autofocus in Live View of any camera that we've seen or tested when it comes to its exemplary tracking abilities. Otherwise, it's only a bit slower than Sony, Fairly nice build for the customer base with a nice feel in the hand, WiFi connectivity...
Bad We feel that Canon purposely crippled the sensor. It's worse than the 7D's and 5D Mk II's. Yes, the Mk II, Really wish that the back dial was beefier, The implementation of direct autofocus point selection vs having to press a button first would've made...
Bottom line Canon's 70D is surely capable of taking some great photos, but we feel that the camera could have been even better. It is a minor upgrade from the 60D with the exception of the autofocusing, wifi addition, and the menu system. What's holding us back from...
0%