location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BaByliss E827E beard trimmer 20 2 cm Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BaByliss Check ‘BaByliss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E827E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E827E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3030050106947
Category: Beard Trimmers Check ‘BaByliss’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BaByliss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 18:56:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BaByliss E827E beard trimmer 20 2 cm Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 min
  • - Number of length steps: 20
  • - Minimum hair length: 1 mm Maximum hair length: 2 cm
  • - Black, Silver
More>>>
Short summary description BaByliss E827E beard trimmer 20 2 cm Black, Silver:
This short summary of the BaByliss E827E beard trimmer 20 2 cm Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BaByliss E827E, Black, Silver

Long summary description BaByliss E827E beard trimmer 20 2 cm Black, Silver:
This is an auto-generated long summary of BaByliss E827E beard trimmer 20 2 cm Black, Silver based on the first three specs of the first five spec groups.

BaByliss E827E. Minimum hair length: 1 mm, Maximum hair length: 2 cm, Cutter width: 3.2 cm. Product colour: Black, Silver. Operating time: 30 min, Battery type: Built-in battery

Brand Image Product code Product Stock Price from
BaByliss

BaByliss P1065E beard trimmer AC/Baterry Black, Grey
(show image)
P1065E P1065E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss T810E beard trimmer 39 2 cm Blue, White
(show image)
T810E T810E 0.00
(excl. VAT)
0 (incl. VAT)
BaByliss

BaByliss SH500E beard trimmer 50 1.2 cm Wet & Dry Grey, Orange
(show image)
SH500E SH500E 0.00
(excl. VAT)
0 (incl. VAT)