location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PI3205GB2/93 tablet 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PI3205GB2/93
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PI3205GB2/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410731439
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:14:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips PI3205GB2/93 user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PI3205GB2/93 tablet 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 17.8 cm (7") 1024 x 600 pixels IPS
  • - LC1813 1.4 GHz
  • - 8 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 0.3 MP
  • - 3G Wi-Fi 4 (802.11n)
  • - Lithium Polymer (LiPo) 3000 mAh
  • - Android
Long product name Philips PI3205GB2/93 tablet 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black :
The long product name of Philips PI3205GB2/93 tablet 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.4 GHz 4 core ARM Cortex A7, 1 GB RAM, 7'' IPS LCD 1024 x 600 px, 16:9, THD 1%, 70 dB, 20 - 20000 kHz, Cam 0.3/2 MP, 802.11 b/g/n, Micro USB, 3.5 mm, AC/DC, TD-SCDMA, 100 - 240 V, 3000 mAh LI-Po, Android 4.2
More>>>
Philips PI3205GB2/93 tablet 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:
The official description of Philips PI3205GB2/93 tablet 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lightweight, endless fun on the go!
Powered by Android™ 4.2 (JellyBean)
Take Philips entertainment tablet wherever you go. Experience movies, music and web surfing like never before. This Google-certified Android 4.2 tablet delivers awesome video and audio, thanks to vivid IPS display.

Small yet versatile
- Quad core 1.4GHz processor for fast & smooth user experience
- Featherlight and ultra compact for effortless handling

Surround yourself with non-stop entertainment
- Vivid 7" IPS LCD for superior picture quality from any angle
- Enjoy movies in 16:9 widescreen format

Connect to a world of endlessly entertaining apps
- Access to thousands of apps and games via the Hi-Market
- Google-certified & Android™4.2 platform for best web surfing
- High-speed Wi-Fi for fast internet access and app download

Vivid 7" IPS display
Vivid 7" IPS LCD for superior picture quality from any angle

Hi-Market
Enjoy great applications from the Hi-Market. Just click on the icon on your Philips entertainment tablet to connect to the HiMarket via Wi-Fi, and start your search for apps. Download games, tools and e-books, or apps to personalize your entertainment tablet – for free or for a small sum. The clear, easyto-use interface lets you browse intuitively through applications which can be sorted according to rating, category or popularity. Download apps directly to your tablet and
enjoy them instantly.

Google-certified & Android™4.2
Google-certified & Android™4.2 platform for best web surfing

16:9 screen
The 16:9 widescreen aspect ratio is standard for universal to high-definition digital television. A native 16:9 aspect ratio means video display without bars at top and bottom of the picture and without the quality loss than comes from scaling, altering an image to fit on a different screen size.

High-speed Wi-Fi
High-speed Wi-Fi for fast internet access and app download

Featherlight and ultra compact
Featherlight and ultra compact for effortless handling

Quad core 1.4GHz processor
Quad core 1.4GHz processor for fast & smooth user experience

Short summary description Philips PI3205GB2/93 tablet 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:
This short summary of the Philips PI3205GB2/93 tablet 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PI3205GB2/93, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black

Long summary description Philips PI3205GB2/93 tablet 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black:
This is an auto-generated long summary of Philips PI3205GB2/93 tablet 3G 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black based on the first three specs of the first five spec groups.

Philips PI3205GB2/93. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.4 GHz, Processor model: LC1813. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 230 g. Operating system installed: Android. Product colour: Black

Display
Display diagonal *
17.8 cm (7")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:9
Display number of colours
16.78 million colours
Processor
Processor model *
LC1813
Processor cores
4
Processor frequency *
1.4 GHz
Processor cache
1 MB
Processor cache type
L2
Processor architecture
ARM Cortex-A7
Processor operating modes
32-bit
Memory
Internal memory *
1 GB
Storage
Internal storage capacity *
8 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Frequency range
20 - 20000 Hz
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
2 MP
Front camera *
Yes
Front camera resolution (numeric)
0.3 MP
Network
Mobile network generation
3G
Mobile network connection *
Yes
3G standards
TD-SCDMA
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Microphone in
Yes
Headphone connectivity
3.5 mm
Headphone out
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Black
Performance
GPS (satellite)
No
Accelerometer
Yes
Orientation sensor
Yes
Position location *
No
Software
Platform *
Android
Operating system version
4.2 (Jelly Bean)
Operating system installed *
Android
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
3000 mAh
Continuous video playback time
3 h
Power
AC adapter input voltage
100 - 240 V
AC adapter output voltage
5 V
AC adapter output current
2 A
Media formats
Audio formats supported
3GPP, AAC, AMR, AMR-NB, AMR-WB, FLAC, MIDI, MP3, WAV
Image formats supported
BMP, GIF, JPG, PNG
Video formats supported
3GPP, ASP, H.263, H.264, MPEG4, MPEG4-SP
Weight & dimensions
Width
196.5 mm
Depth
9.9 mm
Height
122.6 mm
Weight
230 g
Package width
207 mm
Package depth
132 mm
Package height
47 mm
Package weight
2 kg
Packaging content
Keyboard included
No
Cables included
AC, DC, Micro-USB
Quick start guide
Yes
Other features
Firmware upgradeable
Yes
Internet connection required
Yes
Voice recording
Yes
Lead-free soldered product
Yes
Slideshow
Yes
Superscroll
Yes
Battery low indication
Yes
Output power description
0.75W
Rechargeable
Yes
WMA bit rates
5 - 192 Kbit/s
Type of shelf-placement
Laying
Dedicated volume controls
Yes
Keypad lock
Yes
Pre-installed applications
Web Browser, ES File explorer, Camera, Gallery, 360Buy, Amazon, Duomi Music, HiMarket, Kingsoft Office, Panda Reader, QQ, QQ Games, Sina MicroBlog, Sina News