location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD7825/68 coffee maker Fully-auto Pod coffee machine 0.9 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7825/68
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7825/68 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103608025 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HD7825/68 coffee maker Fully-auto Pod coffee machine 0.9 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Pod coffee machine 0.9 L
  • - Coffee pod
  • - 6 cups
  • - 1450 W
  • - Black
Long product name Philips HD7825/68 coffee maker Fully-auto Pod coffee machine 0.9 L :
The long product name of Philips HD7825/68 coffee maker Fully-auto Pod coffee machine 0.9 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30 s, 220-240 V, 50 Hz, 190 x 310 x 340 mm, 0.36 W, 1450 W, 1.75 kg, 0.8 m, 0.9 l
More>>>
Philips HD7825/68 coffee maker Fully-auto Pod coffee machine 0.9 L:
The official description of Philips HD7825/68 coffee maker Fully-auto Pod coffee machine 0.9 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Delicious coffee at the touch of a button
Adjustable metal spout to fit your favorite cup
Enrich your coffee moments with SENSEO® Viva Café coffee machine. Thanks to the wide set of features like 1 or 2 cups at a time, adjustable real metal spout and direct start, you can enjoy ultimate convenience.
Always a delicious cup of coffee
- Delicious coffee crema layer as proof of SENSEO® quality
- Machine is tested >10,000 times to ensure consistent quality
- Unique brewing system for optimal taste and temperature
Coffee variety for every moment
- Variety of coffee blends and flavors for different tastes
Fast and easy operation
- Unique coffee machine that brews 2 cups at a time
- Adjustable real metal spout to fit your favorite cup
- Direct start to select your coffee while machine heats up
- 30 minutes auto shut-off for energy saving and safety
- Light indication reminds you when to decalcify

Delicious coffee crema layer
The fine SENSEO® coffee selection and the unique SENSEO® brewing system make sure that your perfect cup of coffee always comes with a rich and delicious coffee foam layer - proof of premium taste and quality.

Decalcification indicator
The Philips coffee machine will remind you when to descale your appliance. Regular descaling with the special developed SENSEO® descaler ensures the best taste of your coffee and prevents limescale from tap water.

Adjustable real metal spout
By raising or lowering the spout you can adjust your Philips SENSEO® coffeemaker to the size of your favorite cup or mug

Variety of blends and flavors
SENSEO® offers you a large variety of coffee blends and flavors, each with its own distinctive taste to fit your personal preference.

1 or 2 cups at the same time
This SENSEO® coffeemaker prepares one or two cups of your delicious SENSEO® coffee in less than a minute.

Automatic shut-off
Your SENSEO® coffee machine automatically switches off after 30 minutes, allowing you to save energy.

Quality and durability
Philips tests SENSEO® coffee machines for more than 10,000 cups during development, to ensure high standards in quality and durability

Unique brewing system
At SENSEO® we know how to get the best out of the coffee bean to make great tasting single serve coffee. The operation of the SENSEO® system is simple and brilliant. Water is pumped from the boiler to the coffee pad. The hot water releases the aroma from the pad and gives a perfect cup of coffee. SENSEO® always offers you quality that you can taste.

Direct start
Direct start to select your coffee while machine heats up

Short summary description Philips HD7825/68 coffee maker Fully-auto Pod coffee machine 0.9 L:
This short summary of the Philips HD7825/68 coffee maker Fully-auto Pod coffee machine 0.9 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD7825/68, Pod coffee machine, 0.9 L, Coffee pod, 1450 W, Black

Long summary description Philips HD7825/68 coffee maker Fully-auto Pod coffee machine 0.9 L:
This is an auto-generated long summary of Philips HD7825/68 coffee maker Fully-auto Pod coffee machine 0.9 L based on the first three specs of the first five spec groups.

Philips HD7825/68. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.9 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 6 cups, Number of spouts: 2. Power: 1450 W. Product colour: Black

Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Capacity in cups *
6 cups
Built-in grinder *
No
Number of spouts
2
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
0.9 L
Coffee input type *
Coffee pod
Brand compatibility
Senseo
Dishwasher-proof parts
Yes
Cooking functions & programs
Multi beverage *
No
Caffe Crema making
Yes
Ergonomics
Housing material
Metal, Stainless steel
Control type *
Buttons
Built-in display *
No
Empty tank indication
Yes
Removable water tank
Yes
Product colour *
Black
Standby function
Yes
Cord length
0.8 m
Ergonomics
Calc indicator
Yes
Power
Power *
1450 W
AC input voltage
220–240
AC input frequency
50 Hz
Auto power off
Yes
Auto power off after (max)
30 min
Weight & dimensions
Width
190 mm
Depth
310 mm
Height
340 mm
Weight
1.75 kg
Sustainability
Sustainability certificates
Green Tick Sustainable
Technical details
Water pressure in pump
1 bar
Other features
Adjustable spout
yes
Brew stop
Yes
Direct start
Yes
Drip tray material
Metal
2 cups at the same time
yes
Pump pressure
1 bar
Country of production
Poland