HP logo

HP Designjet T730 36-in large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm)

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117931
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1 Year Limited Warranty (Next Business Day On-Site)
Long product name HP Designjet T730 36-in large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm):

DesignJet T730 36-in Printer

HP Designjet T730 36-in large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm):

A smart investment for architects, engineers, and construction professionals, this robust, compact 36-inch printer easily fits your business. You can reduce time/waste with convenient features. Print conveniently on-the-go with HP Mobile Printing.

Features

SMART—Invest in a robust printer
- Robust, compact, and professional—this printer fits your business and gives you space to work.
- Produces prints 3 times faster than previous HP models—see A1/D-size prints delivered in 25 seconds.
- Choose from 40- to 300-ml HP ink cartridges to fit your print volume, large supplies can reduce interventions.

EASY—Convenient printing helps reduce time, waste
- Cut waste by 50%—print at half scale with automatic sheet feeder/tray; cut extra work, waste of wide rolls.
- The front panel works like a smartphone—easily swipe through the intuitive user interface on the touchscreen.
- No LAN needed—move this printer any time, any place your Wi-Fi signal can reach with wireless connectivity.

MOBILE—Easily print from smartphone or tablet
- Print from mobile devices in a few simple clicks with HP Mobile Printing—quickly work through revisions.
- If you're on-the-go, attach your document to an email and send it directly to your printer via ePrint.
- Use the HP AiO Printer Remote app3 to access additional print features when printing from a mobile device.
- The printer creates its own Wi-Fi network for easy connectivity with Wi-Fi Direct.

Short summary description HP Designjet T730 36-in large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm):

HP Designjet T730 36-in, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, TIFF, URF, Black, Cyan, Magenta, Yellow, 82 pph, A0 (841 x 1189 mm)

Long summary description HP Designjet T730 36-in large format printer Wi-Fi Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm):

HP Designjet T730 36-in. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, TIFF, URF. Maximum print size: A0 (841 x 1189 mm), Media thickness: 11.8 mm, Maximum roll diameter: 10 cm. USB connector: USB Type-A. Internal memory: 1024 MB. Power consumption (standby): 0.2 W, Power consumption (typical): 35 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.