location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Combination Lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combination Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T0Y15AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894466136 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 461395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 17:09:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Combination Lock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Route the 6 ft (1.83 m) vinyl-coated, galvanized steel cable around any secure object, attach to your notebook, and lock with the push-button mechanism and your four-digit combination.
  • - The cable head swivels 360 degrees to help you position the cable as needed before you lock.
  • - Get the reassurance of a one-year limited warranty.
Warranty: One-year limited warranty.
Long product name HP Combination Lock :
The long product name of HP Combination Lock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Combination Lock
More>>>
HP Combination Lock:
The official description of HP Combination Lock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable physical security for your notebook
Put a spin on your notebook lock with the HP Combination Lock, designed for any HP notebook with a standard lock slot. Loop and lock with a unique pre-set combination.

Short summary description HP Combination Lock:
This short summary of the HP Combination Lock data-sheet is auto-generated and uses the product title and the first six key specs.

HP Combination Lock, 1.83 m, Combination lock, Galvanized steel, Black

Long summary description HP Combination Lock:
This is an auto-generated long summary of HP Combination Lock based on the first three specs of the first five spec groups.

HP Combination Lock. Product colour: Black, Lock type: Combination lock, Material: Galvanized steel. Cable length: 1.83 m, Cable diameter: 4.4 mm, Weight: 160 g

Loop and lock with a unique combination

Route the 6 ft (1.83 m) vinyl-coated, galvanized steel cable around any secure object, attach to your notebook, and lock with the push-button mechanism and your four-digit combination.

Room to move

The cable head swivels 360 degrees to help you position the cable as needed before you lock.

Rest easy

Get the reassurance of a one-year limited warranty.

Features
Product colour *
Black
Lock type *
Combination lock
Material
Galvanized steel
HP segment
Business
Weight & dimensions
Cable length *
1.83 m
Cable diameter
4.4 mm
Weight
160 g
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)