HP logo

HP 364 Series Photo Value Pack-50 sht/10 x 15 cm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
244166
Info modified on:
14 Jun 2024, 22:54:48
Bullet Points HP 364 Series Photo Value Pack-50 sht/10 x 15 cm:
  • - Original HP 364 Ink Cartridges deliver legendary HP print quality.
  • - Depend on Original HP 364 Ink Cartridges designed specifically for your HP printer.
  • - HP 364 ink cartridges work with: HP DeskJet 3070A, 3520, 3522, 3524; HP OfficeJet 4620, 4622; HP Photosmart 5510, 5514, 5515, 5520, 5522, 5524, 6510, 6520, 7510, 7520, B109a, B109d, B109f, B109n, B110a, B110c, B110e, B209a, B209c, B210a, B210c, B8550, C309a, C309g, C310a, C410b, C510a, C5380, C6380, D5460
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Enjoy long-lasting, store-quality photos with rich, vivid colours. Photos dry quickly and are water-, smudge- and smear-resistant, so you can use them right away. And photos are fade-resistant, so you can share memories for decades to come.<sup>[2]</sup>
  • - Put your photos to work with easy creative tools – use HP Photo Creations to make photo cards and collage prints. And get free and easy recycling – cartridges returned via HP Planet Partners are recycled responsibly.<sup>[3]</sup>
  • - Ideal for printing store-quality photos and colorful creative projects at home.
  • - What's in the box: 3 ink cartridges: cyan, magenta, yellow; 50 sheets of 10 x 15 cm HP Advanced Photo Paper
Warranty:
This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP 364 Series Photo Value Pack-50 sht/10 x 15 cm:

364 Series Photo Value Pack-50 sht/10 x 15 cm

HP 364 Series Photo Value Pack-50 sht/10 x 15 cm:

Ideal for printing store-quality photos and colorful creative projects at home.
Get Original HP Ink and HP Advanced Glossy Photo Paper in one convenient package and affordably print store-quality 10 x 15 cm photos at home.[1]

Short summary description HP 364 Series Photo Value Pack-50 sht/10 x 15 cm:

HP 364 Series Photo Value Pack-50 sht/10 x 15 cm, Cyan, Magenta, Yellow, Pigment-based ink, 3 pc(s), 300 pages, Multi pack

Long summary description HP 364 Series Photo Value Pack-50 sht/10 x 15 cm:

HP 364 Series Photo Value Pack-50 sht/10 x 15 cm. Colour ink type: Pigment-based ink, Supply type: Multi pack, Colour ink page yield: 300 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 364 Series Photo Value Pack-50 sht/10 x 15 cm T9D88EE:
[1] Savings compared with individual purchases of HP 364 Original Ink Cartridges and HP Advanced Photo Paper. Based on estimated retail price of ink and paper if purchased individually. Actual prices may vary.
[2] Display-permanence rating by HP Image Permanence Lab. For details, visit www.hp.com/go/printpermanence.
[3] HP Planet Partners Program availability varies. For more information, visit www.hp.com/recycle.
[4] See www.hp.com/go/suppliesclaims.
[5] HP Planet Partners program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.