location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LX -MU500 data projector 5000 ANSI lumens WUXGA (1920x1200)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX-MU500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX-MU500
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:58:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon LX -MU500 data projector 5000 ANSI lumens WUXGA (1920x1200)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5000 ANSI lumens
  • - Lamp 2000 h
  • - WUXGA (1920x1200) 16:10 2500:1
  • - Built-in speaker(s) 10 W
  • - AC 500 W
Long product name Canon LX -MU500 data projector 5000 ANSI lumens WUXGA (1920x1200) :
The long product name of Canon LX -MU500 data projector 5000 ANSI lumens WUXGA (1920x1200). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5000 Lumens, WUXGA (1920 x 1200), 2500:1, V: ±30°, H: ±30°, HDMI, RJ-45, USB, 10W RMS, 36/33 dB
More>>>
Canon LX -MU500 data projector 5000 ANSI lumens WUXGA (1920x1200):
The official description of Canon LX -MU500 data projector 5000 ANSI lumens WUXGA (1920x1200) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LX-MU500 Projector provides the versatility and performance ideal for a variety of industries/applications including education, corporate, and house of worship. With a high brightness of 5000 Lumens and contrast ratio up to 2500:1* , WUXGA (1920 x 1200) high resolution, Digital Light Processing (DLP) technology, along with a range of flexible image quality adjustments helps ensure that images will display deep blacks with depth and dimension while color output remains strong, even when viewe...

- 5000 Lumens with up to 2500:1 contrast ratio
- Native WUXGA Resolution (1920 x 1200)
- DLP Technology with BrilliantColor™ System
- Advanced Image Quality Adjustments Settings for Enhanced Image Reproduction
- Compact Size and Flexible Placement Options
- Versatile Connectivity – HDBaseT™, Dual HDMI with MHL support*
- Simplified Maintenance
- 3D Ready
- 10W Built-in Speaker
- Backed by Canon's 3-Year Limited Warranty, and 3-Year Advanced Warranty Service Exchange Program and Service Loaner Program

Short summary description Canon LX -MU500 data projector 5000 ANSI lumens WUXGA (1920x1200):
This short summary of the Canon LX -MU500 data projector 5000 ANSI lumens WUXGA (1920x1200) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LX -MU500, 5000 ANSI lumens, WUXGA (1920x1200), 2500:1, 16:10, 4:3, 16:10, 16:9, 1.4 - 5.5 m

Long summary description Canon LX -MU500 data projector 5000 ANSI lumens WUXGA (1920x1200):
This is an auto-generated long summary of Canon LX -MU500 data projector 5000 ANSI lumens WUXGA (1920x1200) based on the first three specs of the first five spec groups.

Canon LX -MU500. Projector brightness: 5000 ANSI lumens, Projector native resolution: WUXGA (1920x1200), Contrast ratio (typical): 2500:1. Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focal length range: 15.75 - 15.1 mm, Aperture range (F-F): 2.45 - 3.07, Zoom ratio: 1.6:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+),..., Supported video modes: 480i, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232C

Projector
Supported aspect ratios
4:3, 16:10, 16:9
Projection distance (wide)
1.4 - 5.5 m
Projection distance (tele)
2.2 - 5.5 m
Projector brightness *
5000 ANSI lumens
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2500:1
Native aspect ratio *
16:10
Uniformity
75%
Horizontal scan range
15.73 - 101.56 kHz
Vertical scan range
24 - 119.9 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
2500 h
Lamp power
370 W
Lamp power (economic mode)
296 W
Lens system
Focal length range
15.75 - 15.1 mm
Aperture range (F-F)
2.45 - 3.07
Zoom ratio
1.6:1
Throw ratio
1.07 - 1.71
Vertical lens shift range
55 - 57.5%
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
Yes
Supported graphics resolutions
640 x 480 (VGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1200 (WUXGA)
Supported video modes
480i, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
3
Ports & interfaces
HDMI ports quantity *
1
Component video (YPbPr/YCbCr) in *
1
Mobile High-Definition Link (MHL)
Yes
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level (economic mode)
33 dB
Preset modes
Cinema, Presentation, Standard, sRGB
Dot clock scanning frequency
162 MHz
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Placement
Ceiling
Power
Power source *
AC
Power consumption (typical) *
500 W
Power consumption (standby) *
3 W
Power consumption (economy mode)
400 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
464.8 mm
Depth
261.6 mm
Height
121.9 mm
Weight *
5.4 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Cables included
VGA
Other features
RS-232 ports
1
RS-232C
Yes