location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL2111A/61 soundbar speaker Black 2.0 channels 40 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTL2111A/61
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL2111A/61
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185604527
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:52:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTL2111A/61 soundbar speaker Black 2.0 channels 40 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels 40 W Dolby Digital
  • - Soundbar speaker RMS power: 20 W
  • - Black
  • - Wired & Wireless Bluetooth
More>>>
Short summary description Philips HTL2111A/61 soundbar speaker Black 2.0 channels 40 W:
This short summary of the Philips HTL2111A/61 soundbar speaker Black 2.0 channels 40 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTL2111A/61, 2.0 channels, 40 W, Dolby Digital, 20 W, 8 Ω, 5.08 cm (2")

Long summary description Philips HTL2111A/61 soundbar speaker Black 2.0 channels 40 W:
This is an auto-generated long summary of Philips HTL2111A/61 soundbar speaker Black 2.0 channels 40 W based on the first three specs of the first five spec groups.

Philips HTL2111A/61. Audio output channels: 2.0 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 20 W, Impedance: 8 Ω, Full-range driver diameter (imperial): 5.08 cm (2"). Product colour: Black, Audio formats supported: MP3, WMA. Connectivity technology: Wired & Wireless. AC input voltage: 110 V, AC input frequency: 50 Hz, Power consumption (typical): 40 W

Audio
Audio output channels *
2.0 channels
RMS rated power *
40 W
Audio decoders
Dolby Digital
Soundbar speaker
Soundbar speaker RMS power *
20 W
Impedance
8 Ω
Number of full-range drivers
2
Full-range driver diameter (imperial)
5.08 cm (2")
Subwoofer
Subwoofer included *
No
Features
Product colour *
Black
FM radio
No
Audio formats supported
MP3, WMA
Wall mountable *
Yes
TV stand usage
No
Technical details
Main unit weight
1.93 kg
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Wi-Fi *
No
Near Field Communication (NFC)
No
Ethernet LAN
No
USB port
Yes
Digital audio coaxial in
1
Ports & interfaces
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
110 V
AC input frequency
50 Hz
Power consumption (typical)
40 W
Power consumption (standby)
0.5 W
Weight & dimensions
Width
845 mm
Depth
93 mm
Height
72 mm
Soundbar weight
1.93 kg
Packaging data
Package width
930 mm
Package depth
145 mm
Package height
141 mm
Package weight
2.88 kg
Packaging content
Receiver included
No
Cables included
AC
Remote control included
Yes
Batteries included
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Package dimensions (WxDxH)
930 x 145 x 141 mm
Apple docking compatibility
Not supported
Docking connector type
Not supported
Brand Image Product code Product Stock Price from
Philips HTL1010/94 soundbar speaker Black 50 W Philips HTL1010/94 soundbar speaker Black 50 W
(show image)
HTL1010/94 HTL1010/94