location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HR1623/04 blender 0.5 L Immersion blender 550 W Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR1623/04
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1623/04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103705543
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Daily Collection HR1623/04 blender 0.5 L Immersion blender 550 W Red, White :
The long product name of Philips Daily Collection HR1623/04 blender 0.5 L Immersion blender 550 W Red, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProMix, 550 W, 0.5 L, 50/60 Hz, 220 - 240 V, 1.25 m
More>>>
Philips Daily Collection HR1623/04 blender 0.5 L Immersion blender 550 W Red, White:
The official description of Philips Daily Collection HR1623/04 blender 0.5 L Immersion blender 550 W Red, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More power for smoother results
550W ProMix handblender with turbo function

The Philips handblender combines 550 Watt power, ProMix blending technology and Turbo function for smooth results even for tough applications. Now also with a compact chopper for finely chopped onions, green herbs and parmesan cheese.

A smooth result in seconds
- Optimal food flow and blending performance
- Powerful 550 Watt motor to handle a variety of ingredients
- Turbo button for the toughest ingredients

No splashing while you blend
- Anti-splash blade guard with special wave shape

Easy to use
- 2-button release system to easily remove the blending bar

Enjoy a variety of recipes
- Chopper to chop herbs, nuts, cheese, chocolate and onions
- 0.5L measuring handblender beaker

Short summary description Philips Daily Collection HR1623/04 blender 0.5 L Immersion blender 550 W Red, White:
This short summary of the Philips Daily Collection HR1623/04 blender 0.5 L Immersion blender 550 W Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HR1623/04, Immersion blender, 0.5 L, 1.25 m, 550 W, Red, White

Long summary description Philips Daily Collection HR1623/04 blender 0.5 L Immersion blender 550 W Red, White:
This is an auto-generated long summary of Philips Daily Collection HR1623/04 blender 0.5 L Immersion blender 550 W Red, White based on the first three specs of the first five spec groups.

Philips Daily Collection HR1623/04. Bowl capacity: 0.5 L, Control type: Buttons. Type: Immersion blender, Product colour: Red, White, Cord length: 1.25 m. Housing material: Plastic, Rubber, Blade material: Stainless steel. Power: 550 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Performance
Bowl capacity *
0.5 L
Number of speeds *
2
Control type
Buttons
Turbo
Yes
Jug
Yes
Portable jug
Yes
Design
Removable bowl
Yes
Type *
Immersion blender
Design
Product colour *
Red, White
Cord length
1.25 m
On/off switch
Yes
Material
Housing material
Plastic, Rubber
Blade material
Stainless steel
Power
Power *
550 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz