location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro Duo FC6162/81 handheld vacuum Blue Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro Duo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6162/81
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6162/81 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410755367 show
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:52
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PowerPro Duo FC6162/81 handheld vacuum Blue Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless
  • - Nickel-Metal Hydride (NiMH) 12 V 20 min
  • - Dirt separating method: Cyclonic
  • - 80 dB
  • - 2.9 kg
  • - Blue
Long product name Philips PowerPro Duo FC6162/81 handheld vacuum Blue Bagless :
The long product name of Philips PowerPro Duo FC6162/81 handheld vacuum Blue Bagless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12 V, NiMH, 80 db, 0.6 L, 2.9 kg
More>>>
Philips PowerPro Duo FC6162/81 handheld vacuum Blue Bagless:
The official description of Philips PowerPro Duo FC6162/81 handheld vacuum Blue Bagless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With PowerCyclone and TriActive Turbo nozzle

The new Philips PowerPro Duo offers you thorough cleaning result on hard-floors and carpets. PowerCyclone Technology maintains high suction power for excellent performance. The TriActive Turbo nozzle captures more dust and fluff in one go.

Short summary description Philips PowerPro Duo FC6162/81 handheld vacuum Blue Bagless:
This short summary of the Philips PowerPro Duo FC6162/81 handheld vacuum Blue Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro Duo FC6162/81, Cyclonic, 80 dB, Bagless, Blue, Battery, 20 min

Long summary description Philips PowerPro Duo FC6162/81 handheld vacuum Blue Bagless:
This is an auto-generated long summary of Philips PowerPro Duo FC6162/81 handheld vacuum Blue Bagless based on the first three specs of the first five spec groups.

Philips PowerPro Duo FC6162/81. Dirt separating method: Cyclonic, Noise level: 80 dB. Dust container type: Bagless, Product colour: Blue. Power source: Battery, Runtime: 20 min, Charging time: 16 h. Weight: 2.9 kg, Width: 253 mm, Depth: 215 mm. Vacuum brushes included: Dusting brush

Performance
Noise level
80 dB
Dirt separating method *
Cyclonic
Design
Product colour *
Blue
Dust container type *
Bagless
Ergonomics
Washable filter
Yes
Removable filter
Yes
Power
Power source *
Battery
Runtime *
20 min
Charging time *
16 h
Power
Battery technology
Nickel-Metal Hydride (NiMH)
Battery voltage *
12 V
Weight & dimensions
Width
253 mm
Depth
215 mm
Height
1150 mm
Weight *
2.9 kg
Packaging content
Vacuum brushes included
Dusting brush
Crevice tool
Yes
Other features
Dust capacity
0.6 L