location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series 50PUF6650/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PUF6650/T3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PUF6650/T3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6959033853104
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:27:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 6000 series 50PUF6650/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 127 cm (50")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - NTSC, PAL, PAL DK
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 200 mm
Long product name Philips 6000 series 50PUF6650/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black :
The long product name of Philips 6000 series 50PUF6650/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50", 3840x2160, 176º (H) /176º (V), VESA 400x200 mm, HDMI, USB
More>>>
Philips 6000 series 50PUF6650/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
The official description of Philips 6000 series 50PUF6650/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SoftBlue Technology
Easy on eyes without sacrificing color
Philips brings a LED TV of excellent quality at an affordable price
Best picture quality
- Pixel Precise
- Pixel Precise Picture Engine
Great convenience
- EasyLink: easy control of TV & connected device via HDMI CEC
Great sound quality
- Incredible Surround for enhanced audio enjoyment
- 2 x 8W for superior sound clarity
Easy connectivity
- USB photo, music and video
- WiFi Built-In

Short summary description Philips 6000 series 50PUF6650/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Philips 6000 series 50PUF6650/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series 50PUF6650/T3, 127 cm (50"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 50PUF6650/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Philips 6000 series 50PUF6650/T3 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Philips 6000 series 50PUF6650/T3. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Zoom
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1360 x 768 (WXGA), 1600 x 900, 1920 x 1080 (HD 1080)
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
3D
Display resolution *
3840 x 2160 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, PAL DK
Channels quantity
200 channels
Supported TV bands
UHF, VHF
Smart TV
Smart TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
16 W
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
On/off switch
Yes
Performance
Video formats supported
AVC, AVI, H.264, MPEG4
Audio formats supported
AC3, MP2, MP3, MPA
Image formats supported
BMP, JPG, PNG
Picture processing technology
Philips Pixel Plus HD, Philips Pixel Precise HD
Noise reduction *
Yes
Child lock
Yes
Parental control
Yes
Ports & interfaces
HDMI version
1.4
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
PC Audio in
Yes
Headphone outputs
1
RF ports quantity
1
RF connector type
IEC
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
2
Consumer Electronics Control (CEC)
EasyLink
Management features
On Screen Display (OSD)
Yes
Number of OSD languages
2
On Screen Display (OSD) languages
Simplified Chinese, English
Sleep timer
Yes
Power
Power consumption (standby) *
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
1123 mm
Depth (with stand)
278.9 mm
Height (with stand)
711.2 mm
Weight (with stand)
16.8 kg
Width (without stand)
1123.6 mm
Depth (without stand)
63.8 mm
Height (without stand)
646.7 mm
Weight (without stand)
12.9 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Battery type
AAA
Built-in speaker(s)
Yes
Power
110 W
Brand Image Product code Product Stock Price from
Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
50PUT6800/98 50PUT6800/98
Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/79 Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/79
(show image)
50PUT6800/79 4K UHD Slim LED TV powered by Android™ 50PUT6800/79