location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MoistureProtect HP8280/05 hair dryer 2200 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MoistureProtect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP8280/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP8280/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947265409015
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips MoistureProtect HP8280/05 hair dryer 2200 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2200 W Number of speeds: 6 Number of heating levels: 6
  • - Cool shot function Ionic function
  • - Number of temperature settings: 6
  • - Hangable
  • - 2.5 m
  • - White
Warranty: 2 year
Long product name Philips MoistureProtect HP8280/05 hair dryer 2200 W White :
The long product name of Philips MoistureProtect HP8280/05 hair dryer 2200 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2200 W, Ionic, ThermoProtect, DC, 220 V, 2.5 m
More>>>
Philips MoistureProtect HP8280/05 hair dryer 2200 W White:
The official description of Philips MoistureProtect HP8280/05 hair dryer 2200 W White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Preserve your hair’s natural hydration
For a healthy shine

MoistureProtect technology protects the moisture balance of your hair. It diagnoses your hair 30 times per second, adapts the temperature to preserve natural hydration.

Beautifully styled hair
- Ionic conditioning prevents static for frizz free shiny hair

Ease of use
- Six flexible speed and temperature settings for full control
- Cool Shot to set your style

Caring technology
- Perfect heat control with innovative sensor
- Protection from overheating

Short summary description Philips MoistureProtect HP8280/05 hair dryer 2200 W White:
This short summary of the Philips MoistureProtect HP8280/05 hair dryer 2200 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MoistureProtect HP8280/05, White, Hanging loop, 2.5 m, 2200 W, 220 V

Long summary description Philips MoistureProtect HP8280/05 hair dryer 2200 W White:
This is an auto-generated long summary of Philips MoistureProtect HP8280/05 hair dryer 2200 W White based on the first three specs of the first five spec groups.

Philips MoistureProtect HP8280/05. Product colour: White, Hanging type: Hanging loop, Cord length: 2.5 m. Power: 2200 W, AC input voltage: 220 V

Performance
Number of speeds *
6
Number of heating levels *
6
Number of temperature settings
6
Cool shot function *
Yes
Ionic function *
Yes
Design
Product colour *
White
Design
Hangable
Yes
Hanging type
Hanging loop
Cord length
2.5 m
Power
Power *
2200 W
AC input voltage
220 V
Dual voltage
No
Packaging content
Concentrator nozzle *
Yes
Brand Image Product code Product Stock Price from
Philips Hairdryer HP8260/00 Philips Hairdryer HP8260/00
(show image)
HP8260/00 Hairdryer HP8260/00