location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bunchems On-the-Go Easel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bunchems
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
On-the-Go Easel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6027589 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988215548 show
Category:
Material or substance used for making models such as clay.
Pottery & Modeling Compounds Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:28:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bunchems On-the-Go Easel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Create amazing 3D pictures with the On the Go Easel! The On the Go Easel is a portable art studio that goes wherever you do
  • - Just place the easel on the holder and start creating. Bunchems attach to the easel so that everything stays in place as your colorful 3D art pieces come to life
  • - When its time to pack up everything stores neatly inside the On the Go Easel
  • - The One the Go Easel is for kids ages 4+. No batteries required
Long product name Bunchems On-the-Go Easel :
The long product name of Bunchems On-the-Go Easel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

On-the-Go Easel, 4+
More>>>
Bunchems On-the-Go Easel:
The official description of Bunchems On-the-Go Easel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Squish, Connect and Create with Bunchems! These crazy, colorful balls stick together to let you build all sorts of wonderful fun. Now, thanks to the incredible On the Go Easel you even can create 3D pictures! It’s a portable Bunchems Art Studio that goes wherever you do. Let your imagination run free in 3D with the 150 Bunchems included. Just place the easel on the holder and start creating. Bunchems attach to the easel so that everything stays in place as your colorful 3D art pieces come to life. There’s no limit to your creativity! When its time to pack up, everything stores neatly inside the On the Go Easel. Squish ‘em, connect ‘em and create ‘em with Bunchems!

Includes: 1 On the Go Easel, 150 Bunchems, 1 Guide Book, 4 Accessories

Short summary description Bunchems On-the-Go Easel:
This short summary of the Bunchems On-the-Go Easel data-sheet is auto-generated and uses the product title and the first six key specs.

Bunchems On-the-Go Easel, Bunchems, Multicolour, Child, 150 pc(s), 3 yr(s), Boy/Girl

Long summary description Bunchems On-the-Go Easel:
This is an auto-generated long summary of Bunchems On-the-Go Easel based on the first three specs of the first five spec groups.

Bunchems On-the-Go Easel. Type: Bunchems, Product colour: Multicolour, Recommended age group: Child. Weight: 400 g. Package width: 257.3 mm, Package depth: 60.5 mm, Package height: 247.7 mm. Products per intermodal container (20ft): 5411 pc(s), Products per intermodal container (40ft): 10822 pc(s), Layers per pallet: 6 pc(s). EU TSD warning: Not for children under 36 months

Features
Type *
Bunchems
Recommended age group *
Child
Product colour *
Multicolour
Number of pieces *
150 pc(s)
Recommended age (min)
3 yr(s)
Recommended gender
Boy/Girl
Country of origin
China
Weight & dimensions
Weight *
400 g
Packaging data
Package width
257.3 mm
Package depth
60.5 mm
Package height
247.7 mm
Package weight
399.161 g
Package type
Shrink wrapped
Package material
Cardboard
Packaging content
Manual
Yes
Logistics data
Products per intermodal container (20ft)
5411 pc(s)
Products per intermodal container (40ft)
10822 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
288 pc(s)
Products per pallet layer
48 pc(s)
Master (outer) case width
260.1 mm
Master (outer) case length
242.1 mm
Master (outer) case height
265.9 mm
Master (outer) case gross weight
1.82 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988215555
Master (outer) case volume
591000 cm³
Master (outer) case net weight
1.6 kg
Harmonized System (HS) code
95.03.00.35.00
Safety warning
EU TSD warning
Not for children under 36 months