Goobay logo

Goobay 67989 USB cable USB 2.0 0.5 m Mini-USB B USB C Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29404
Info modified on:
08 Jul 2024, 14:24:03
Long product name Goobay 67989 USB cable USB 2.0 0.5 m Mini-USB B USB C Black:

Mini-USB 2.0 Type-B, USB Type-, 0.48Gbit/s, PVC, 0.5m, Black

Short summary description Goobay 67989 USB cable USB 2.0 0.5 m Mini-USB B USB C Black:

Goobay 67989, 0.5 m, Mini-USB B, USB C, USB 2.0, Male/Male, Black

Long summary description Goobay 67989 USB cable USB 2.0 0.5 m Mini-USB B USB C Black:

Goobay 67989. Cable length: 0.5 m. Connector 1: Mini-USB B, Connector 2: USB C, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Copper, Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.