location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Air Hammer-Inflatation Pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Hammer-Inflatation Pump
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62089
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138924671
Category:
An air pump is a device for pushing air.
Hand Air Pumps Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2019 11:09:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Air Hammer-Inflatation Pump :
The long product name of Bestway Air Hammer-Inflatation Pump. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AIR HAMMER–INFLATION PUMP
More>>>
Bestway Air Hammer-Inflatation Pump:
The official description of Bestway Air Hammer-Inflatation Pump as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AIR HAMMERTM–INFLATION PUMP
- Stroke volume: 3.5L/cycle
- Inflates/deflates on up and down stroke
- Easily switches from inflation to deflation
- Flexible hose
- 3 valve adaptors to fit nearly every inflation valve
- Heavy-duty construction
Content: One hand pump

Short summary description Bestway Air Hammer-Inflatation Pump:
This short summary of the Bestway Air Hammer-Inflatation Pump data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Air Hammer-Inflatation Pump, Black, 3.5 l/cycle, 480 mm, Shrink wrapped with insert card

Long summary description Bestway Air Hammer-Inflatation Pump:
This is an auto-generated long summary of Bestway Air Hammer-Inflatation Pump based on the first three specs of the first five spec groups.

Bestway Air Hammer-Inflatation Pump. Product colour: Black, Stroke volume: 3.5 l/cycle. Height: 480 mm. Package type: Shrink wrapped with insert card

Features
Product colour *
Black
Stroke volume
3.5 l/cycle
Deflation mode
Yes
Weight & dimensions
Height
480 mm
Packaging content
Hose included
Yes
Number of valve adapters
3
Packaging data
Package type
Shrink wrapped with insert card