Long product name Bestway CRYSTAL CLEAR GOGGLES
:
CRYSTAL CLEAR GOGGLES
The long product name of Bestway CRYSTAL CLEAR GOGGLES. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CRYSTAL CLEAR GOGGLES
More>>>
Bestway CRYSTAL CLEAR GOGGLES:
The official description of Bestway CRYSTAL CLEAR GOGGLES as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
CRYSTAL CLEAR GOGGLES
- Soft comfort-fit eyecups
- Color-tint lenses, polycarbonate lenses with 100% UV protective coating
- Fully adjustable nose bridge and silicone head strap
Content: One pair of goggles
Made in China
Short summary description Bestway CRYSTAL CLEAR GOGGLES:
This short summary of the Bestway CRYSTAL CLEAR GOGGLES data-sheet is auto-generated and uses the product title and the first six key specs.
Bestway CRYSTAL CLEAR GOGGLES, Unisex, Dark Blue, Grey, Light Blue, Polycarbonate, Junior, China, Blister
Long summary description Bestway CRYSTAL CLEAR GOGGLES:
This is an auto-generated long summary of Bestway CRYSTAL CLEAR GOGGLES based on the first three specs of the first five spec groups.
Bestway CRYSTAL CLEAR GOGGLES. Suitable for: Unisex, Frame colour: Dark Blue, Grey, Light Blue, Lens material: Polycarbonate. Package type: Blister