location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Sport-Pro Champion Goggles

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sport-Pro Champion Goggles
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138919066 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:15:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Sport-Pro Champion Goggles :
The long product name of Bestway Sport-Pro Champion Goggles. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SPORT-PRO CHAMPION GOGGLES
More>>>
Bestway Sport-Pro Champion Goggles:
The official description of Bestway Sport-Pro Champion Goggles as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPORT-PRO CHAMPION GOGGLES
- Soft comfort-fit eyecups
- Fully adjustable nose bridge and silicone head strap
Content: One pair of goggles
Made in China

Short summary description Bestway Sport-Pro Champion Goggles:
This short summary of the Bestway Sport-Pro Champion Goggles data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Sport-Pro Champion Goggles, Unisex, Blue, Green, Orange, Blue, Green, Orange, White, Silicone, Junior

Long summary description Bestway Sport-Pro Champion Goggles:
This is an auto-generated long summary of Bestway Sport-Pro Champion Goggles based on the first three specs of the first five spec groups.

Bestway Sport-Pro Champion Goggles. Suitable for: Unisex, Frame colour: Blue, Green, Orange, Lens colour: Blue, Green, Orange. Weight: 51 g. Minimum order quantity: 12 pc(s), Products per pallet: 2016 pc(s). Package width: 185 mm, Package depth: 150 mm, Package height: 34 mm

Features
Age
Junior
Recommended age (min)
3 yr(s)
Frame colour *
Blue, Green, Orange
Lens colour *
Blue, Green, Orange
Strap colour *
White
Strap material *
Silicone
Adjustable goggle strap
Yes
Adjustable nose bridge
Yes
Interchangeable nose bridges
Yes
Suitable for *
Unisex
Country of origin
China
Intrastat code
90049010
Weight & dimensions
Weight
51 g
Packaging content
Quantity
3
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
2016 pc(s)
Packaging data
Package width
185 mm
Package depth
150 mm
Package height
34 mm
Package type
Blister
Package volume
14000 cm³
Brand Image Product code Product Stock Price from
Bestway Goggle Sunrays Bestway Goggle Sunrays
(show image)
21048 Goggle Sunrays
Bestway High Style Goggles Bestway High Style Goggles
(show image)
21002 High Style Goggles