Bestway logo

Bestway Blue Rectangular Familiy Pool -2.62m x 1.75m x 51cm - blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276155
Info modified on:
29 Mar 2024, 18:15:02
Long product name Bestway Blue Rectangular Familiy Pool -2.62m x 1.75m x 51cm - blue:

BLUE RECTANGULAR FAMILY POOL

Bestway Blue Rectangular Familiy Pool -2.62m x 1.75m x 51cm - blue:

BLUE RECTANGULAR FAMILY POOL
- Two 3 interconnecting nozzles
- Sturdy pre-tested vinyl
- 2 equal rings
- Sturdy I-beam construction
- Extra wide side walls
- Heavy-duty repair patch included
- Designed water capacity: 450 L 119 gal.)
- Releases pool water with the easy-to-use drain valve!
Contents: One pool, repair patch

Short summary description Bestway Blue Rectangular Familiy Pool -2.62m x 1.75m x 51cm - blue:

Bestway Blue Rectangular Familiy Pool -2.62m x 1.75m x 51cm - blue, 778 L, 6 yr(s), Vinyl, Blue, White

Long summary description Bestway Blue Rectangular Familiy Pool -2.62m x 1.75m x 51cm - blue:

Bestway Blue Rectangular Familiy Pool -2.62m x 1.75m x 51cm - blue. Capacity: 778 L. Recommended age (min): 6 yr(s), Material: Vinyl, Product colour: Blue, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.