location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway H2O GO Double Water Slide

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H2O GO Double Water Slide
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52199
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927948
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:45
The date of the most recent change of this product data-sheet in Icecat.
DoC (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway H2O GO Double Water Slide :
The long product name of Bestway H2O GO Double Water Slide. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DOUBLE SLIDER
More>>>
Bestway H2O GO Double Water Slide:
The official description of Bestway H2O GO Double Water Slide as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DOUBLE SLIDER
- Speed Ramp™ provides a soft landing for a smooth & fast ride
- Connect a garden hose and GO
- Double lane slider lets you race your friend down the slide to a wet drench pool finish!
- Rampin', Ridin', Slidin', FASTER fun!
- Repair patch included
Contents: One water slide, repair patch

Short summary description Bestway H2O GO Double Water Slide:
This short summary of the Bestway H2O GO Double Water Slide data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway H2O GO Double Water Slide, 5 yr(s), 5330 mm

Long summary description Bestway H2O GO Double Water Slide:
This is an auto-generated long summary of Bestway H2O GO Double Water Slide based on the first three specs of the first five spec groups.

Bestway H2O GO Double Water Slide. Recommended age (min): 5 yr(s), Recommended age (max): 12 yr(s). Length: 5330 mm

Features
Product colour *
Multicolour
Material *
Vinyl
Number of lanes *
2
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Intrastat code
95069990
Weight & dimensions
Length *
5330 mm
Width *
1380 mm
Height *
305 mm
Deflated size (W x L)
1380 x 5490 mm
Packaging data
Package width
260 mm
Package depth
60 mm
Package height
350 mm
Package type
Box
Packaging content
Quantity
1
Repair patch included
Yes
Logistics data
Package volume
40000 cm³
Products per pallet
168 pc(s)
Minimum order quantity
6 pc(s)
Brand Image Product code Product Stock Price from
JILONG

JILONG JL097205NPF garden water slide
(show image)
JL097205NPF JL097205NPF 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG JL097109NPF garden water slide Garden water slide mat
(show image)
JL097109NPF JL097109NPF 0.00
(excl. VAT)
0 (incl. VAT)