location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway RALLEY 70L BACKPACK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RALLEY 70L BACKPACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68035 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922189
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway RALLEY 70L BACKPACK :
The long product name of Bestway RALLEY 70L BACKPACK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RALLEY 70L BACKPACK
More>>>
Bestway RALLEY 70L BACKPACK:
The official description of Bestway RALLEY 70L BACKPACK as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RALLEY 70L BACKPACK
- Capacity: 70 liters
- Adjustable aluminum bar support system provides superior support and durability
- Outer fabric: 600D Polyester
- Trim fabric: 600D Honeycomb
- Extendable top lid
- Separate cell for sleeping bag under main compartment
- Pocket for water bladder water bladder not included)
- Convenient side pockets
- Multiple gear loops and bungee cords for attaching tools and gears
- Sternum strap with emergency whistle
- Hip belt to minimize shoulder weight
Content: One backpack, one rain cover

Short summary description Bestway RALLEY 70L BACKPACK:
This short summary of the Bestway RALLEY 70L BACKPACK data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway RALLEY 70L BACKPACK, Top, Green, Grey, Unisex, Polyester, 70 L, 2.3 kg

Long summary description Bestway RALLEY 70L BACKPACK:
This is an auto-generated long summary of Bestway RALLEY 70L BACKPACK based on the first three specs of the first five spec groups.

Bestway RALLEY 70L BACKPACK. Loading opening: Top. Product main colour: Green, Grey, Gender: Unisex, Material: Polyester. Volume: 70 L, Weight: 2.3 kg, Width: 300 mm. Quantity per pack: 1 pc(s). Package width: 700 mm, Package depth: 100 mm, Package height: 480 mm