location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pavillo EVADE 200 Sleeping Bag - 180 x 75cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo EVADE 200 Sleeping Bag - 180 x 75cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68053
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922585
Category:
Warm lined padded bag to sleep in, especially when camping.
Sleeping Bags Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Pavillo EVADE 200 Sleeping Bag - 180 x 75cm :
The long product name of Bestway Pavillo EVADE 200 Sleeping Bag - 180 x 75cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EVADE 200 SLEEPING BAG
More>>>
Bestway Pavillo EVADE 200 Sleeping Bag - 180 x 75cm:
The official description of Bestway Pavillo EVADE 200 Sleeping Bag - 180 x 75cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EVADE 200 SLEEPING BAG
- Ideal temperature range: 13-16°C 55-61°F)
- Shell fabric: 170T polyester
- Lining: 170T polyester
- Padding: 170g/m2 hollow fiber
- One way zipper
- Product unit weight: 0.7 kg 1.5 Lb)
- “S” shape quilting
Content: One sleeping bag, one carry bag

Short summary description Bestway Pavillo EVADE 200 Sleeping Bag - 180 x 75cm:
This short summary of the Bestway Pavillo EVADE 200 Sleeping Bag - 180 x 75cm data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Pavillo EVADE 200 Sleeping Bag - 180 x 75cm, 750 mm, 1800 mm, 700 g, Compression sleeve, 144 pc(s), 1 pc(s)

Long summary description Bestway Pavillo EVADE 200 Sleeping Bag - 180 x 75cm:
This is an auto-generated long summary of Bestway Pavillo EVADE 200 Sleeping Bag - 180 x 75cm based on the first three specs of the first five spec groups.

Bestway Pavillo EVADE 200 Sleeping Bag - 180 x 75cm. Width: 750 mm, Length: 1800 mm, Weight: 700 g. Sleeping bag accessories: Compression sleeve. Products per pallet: 144 pc(s), Minimum order quantity: 1 pc(s). Package width: 200 mm, Package length: 20 cm, Package height: 370 mm

Weight & dimensions
Width
750 mm
Length
1800 mm
Weight
700 g
Technical details
Type *
Rectangular sleeping bag
Material *
Polyester
Type of fill
Synthetic fibre
Product colour *
Blue, Green
Temperature (max)
3 °C
Recommended temperature
16 °C
Lower limit temperature rating
3 °C
Comfort temperature rating
13 °C
Technical details
Insulation density
170 g/m²
Zipper closure
Yes
Package volume
111000 cm³
Intrastat code
94043000
Packaging content
Sleeping bag accessories
Compression sleeve
Logistics data
Products per pallet
144 pc(s)
Minimum order quantity
1 pc(s)
Packaging data
Package width
200 mm
Package length
20 cm
Package height
370 mm
Package type
Blister