Bestway logo

Bestway Fast Set Pool 3.05m x 76cm, set with pump, - blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249660
Info modified on:
14 Mar 2024, 19:36:10
Long product name Bestway Fast Set Pool 3.05m x 76cm, set with pump, - blue:

3.05m x 76cm FAST SET

Bestway Fast Set Pool 3.05m x 76cm, set with pump, - blue:

- 3.05m x 76cm FAST SET
- Aboveground swimming pool kit
- Installation usually takes approximately 10 minutes with 2-3 people excluding earthworks and filling.
- Set-up is as easy as 1-2-3
- Dimensions-Capacities 80%, 3638L/961gal.
- Contents: One pool, filter pump, repair patch
- FlowclearTM Filter Pump, Pump’s water flow rate (pump capacity): 1,249 L/h (330 gal./h), Integrated pool system water flow rate (system flow rate): 1,060 L/h (280 gal./h)
- CE, TÜV Rheinland, 220-240 ̴ 50Hz, 16W
- EN16582-1; EN16582-3

Short summary description Bestway Fast Set Pool 3.05m x 76cm, set with pump, - blue:

Bestway Fast Set Pool 3.05m x 76cm, set with pump, - blue, 3638 L, Inflatable pool, Blue, 11.1 kg

Long summary description Bestway Fast Set Pool 3.05m x 76cm, set with pump, - blue:

Bestway Fast Set Pool 3.05m x 76cm, set with pump, - blue. Pool type: Inflatable pool, Shape: Round, Capacity: 3638 L. Filtration capacity: 1249 l/h, Hose diameter: 3.2 cm. Height: 760 mm, Diameter: 3.05 m, Weight: 11.1 kg. Package width: 490 mm, Package depth: 310 mm, Package height: 290 mm. Products per pallet: 30 pc(s), Minimum order quantity: 1 pc(s)

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.