StoreEver LTO-6 Ultrium 6250 Tape Drive in 1U Rack-mount Kit
HPE StoreEver LTO-6 Ultrium 6250, Storage drive, Tape Cartridge, Serial Attached SCSI (SAS), 2.5:1, LTO, 1U
HPE StoreEver LTO-6 Ultrium 6250. Product type: Storage drive, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Native capacity: 2.5 TB, Compressed capacity: 6.25 TB, Drive device, buffer size: 512 MB. Burst transfer rate: 600 MB/s, Sustained data transfer rate (compressed): 400 MB/s, Sustained data transfer rate (native): 160 MB/s. Size (imperial): 10.9 m (428.8"), Width: 428.8 mm, Depth: 641.4 mm