location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot SX610 HS 1/2.3" Compact camera 20.2 MP CMOS 4608 x 3456 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX610 HS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E3CNPSSX610HSR
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot SX610 HS 1/2.3" Compact camera 20.2 MP CMOS 4608 x 3456 pixels Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 20.2 MP CMOS Red
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 18x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge Mini-USB B HDMI Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot SX610 HS 1/2.3" Compact camera 20.2 MP CMOS 4608 x 3456 pixels Red :
The long product name of Canon PowerShot SX610 HS 1/2.3" Compact camera 20.2 MP CMOS 4608 x 3456 pixels Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SX610 HS - 20.2 MP, 1/2.3" CMOS, TTL, 3" TFT LCD, ISO 80-3200, NTSC/PAL, HDMI + 32GB card + case
More>>>
Canon PowerShot SX610 HS 1/2.3" Compact camera 20.2 MP CMOS 4608 x 3456 pixels Red:
The official description of Canon PowerShot SX610 HS 1/2.3" Compact camera 20.2 MP CMOS 4608 x 3456 pixels Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Superzoom you can take anywhere with 18x zoom lens. With a slim new design and impressive 18x zoom, the PowerShot SX610HS puts you in the driving seat of your photography. With full manual controls, creative filters and a dedicated mobile connect button, you will be able to exercise your creativity in any spontaneous moment with the SX610HS.

Optical Quality
Capture quality images from a distance with a 20.2 MP, 25mm wide, 18x optical zoom lens.

Hybrid Auto
Hybrid Auto mode records 4 seconds of video before each shot then compiles them all into a single video.

Connected to your World
With built in NFC and Wi-Fi its so easy to share your happy snaps to your favourite social media platforms.

Creative Shot
Expand your creative photography skills through applying a range of artistic presets such as toy camera or fish eye effect.

Remote Shooting
Capture images remotely and view live images from the camera via your phone and the Camera Connect app.

HD Movies
Bring your memories to life as you experience videos on Full HD quality in 30p/MP4 recording.

Short summary description Canon PowerShot SX610 HS 1/2.3" Compact camera 20.2 MP CMOS 4608 x 3456 pixels Red:
This short summary of the Canon PowerShot SX610 HS 1/2.3" Compact camera 20.2 MP CMOS 4608 x 3456 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot SX610 HS, 20.2 MP, 4608 x 3456 pixels, CMOS, 18x, Full HD, Red

Long summary description Canon PowerShot SX610 HS 1/2.3" Compact camera 20.2 MP CMOS 4608 x 3456 pixels Red:
This is an auto-generated long summary of Canon PowerShot SX610 HS 1/2.3" Compact camera 20.2 MP CMOS 4608 x 3456 pixels Red based on the first three specs of the first five spec groups.

Canon PowerShot SX610 HS. Camera type: Compact camera, Megapixel (approx.): 20.2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 18x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 191 g. Product colour: Red

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
20.2 MP
Sensor type *
CMOS
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
4608 x 2592; 3264 x 1832; 1920 x 1080; 640 x 360, 4608 x 3072; 3264 x 2176; 2048 x 1368; 640 x 424, 4608 x 3456; 3264 x 2448; 2048 x 1536; 640 x 480, 3456 x 3456; 2448 x 2448; 1536 x 1536; 480 x 480, 2592 x 1944
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Image formats supported *
EXIF, JPG
Lens system
Optical zoom *
18x
Digital zoom *
4x
Focal length range
4.5 - 81 mm
Minimum focal length (35mm film equiv)
25 mm
Maximum focal length (35mm film equiv)
450 mm
Minimum aperture number
3.8
Maximum aperture number
6.9
Lens structure (elements/groups)
11/8
Combined zoom
72x
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Single Auto Focus
Normal focusing range (tele)
1 - ∞
Normal focusing range (wide)
0.05 - ∞
Normal focusing range
0.05 - ∞
Macro focusing range (tele)
0.05 - 0.5 m
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
3200
ISO sensitivity
100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Aperture priority AE, Manual
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
15 s
Flash
Flash modes *
Auto, Flash off, Flash on, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.5 - 3.5 m
Flash range (tele)
1 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MP4, MPEG4
Audio
Built-in microphone *
Yes
Audio formats supported
AAC
Memory
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
922000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Mini-USB B
HDMI *
Yes
HDMI connector type
Micro
DC-in jack
Yes
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent H, Tungsten
Scene modes *
Fireworks, Night, Portrait
Shooting modes *
Auto, Program
Photo effects *
Black&White, Vivid
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image
Playback zoom (max)
10x
GPS (satellite)
No
Camera file system
DPOF 1.1, Exif 2.3
Image processor
DIGIC 4+
Design
Product colour *
Red
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
270 shots
Battery type
NB-6LH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
105.3 mm
Depth
26.7 mm
Height
61 mm
Weight
191 g
Packaging content
Carrying case
Yes
Other features
Built-in flash
Yes
Power source type
Battery