location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LX MW500 data projector Standard throw projector 5000 ANSI lumens DLP WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0967C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574633930
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LX MW500 data projector Standard throw projector 5000 ANSI lumens DLP WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - DLP 5000 ANSI lumens
  • - Lamp 2000 h
  • - WXGA (1280x800) 16:10 3750:1
  • - Screen size compatibility: 1524 - 6096 mm (60 - 240")
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 500 W
Warranty: 3 years
Long product name Canon LX MW500 data projector Standard throw projector 5000 ANSI lumens DLP WXGA (1280x800) White :
The long product name of Canon LX MW500 data projector Standard throw projector 5000 ANSI lumens DLP WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LX MW500, 0.65'', DLP, 16:10, WXGA, 1280x800, 3750:1, 5000 ANSI Lumens, 370W, 5.4 kg
More>>>
Canon LX MW500 data projector Standard throw projector 5000 ANSI lumens DLP WXGA (1280x800) White:
The official description of Canon LX MW500 data projector Standard throw projector 5000 ANSI lumens DLP WXGA (1280x800) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Semi-installation projector ideal for retail, show rooms, meeting rooms and education.
With 5,000 lumens, a 3,750:1 contrast ratio and HDBaseT, this WXGA semi-installation projector is perfect for users wanting bright, high quality images from an affordable, versatile device.

Vivid, accurate images
The LX-MW500’s native WXGA (1280 x 800) resolution delivers sharper images, smoother graphics and text that’s easier to read. WXGA resolution is ideal for both computer and video sources, and is especially suited to modern wide-screen laptops. The DLP panel maximises brightness and fine detail while minimising distortion like the ‘lattice effect’ often experienced with traditional LCD projectors.

Bright colours, faithful details
Offering an unusually bright 5,000 lumens for such a compact projector, the LX-MW500 delivers noticeably brighter images in medium-sized environments like lecture halls, meeting rooms and boardrooms. A 3,750:1 contrast ratio achieves pure colours and deeper blacks for a superior viewing experience, while colour accuracy is enhanced by the new Brilliant Colour™ algorithm – ensuring your source material is truthfully represented.

Flexible connectivity choices
The LX-MW500 offers HDMI x 2, HDBaseT and RJ-45 Network ports, creating compatibility with a wide range of digital video, computer and mobile sources. Use the HDBaseT port to transmit HD video, audio and control signals along a single LAN cable over distances up to 100m – adding convenience and flexibility to your system configurations and installations. One of the projector’s two HDMI inputs is MHL compatible, enabling any MHL-enabled tablet or smartphone to be connected using a commercially available MHL cable.

Easily achieve great results
Featuring a centrally-positioned 1.6x manual zoom lens, the LX-MW500 is especially easy to set up thanks to its 4-corner keystone correction. In addition to its standard vertical and horizontal adjustment (+/-30%), independent corner adjustment means you can effortlessly achieve perfect geometrically accurate images – even when the projector is used at a raised angle or off its axis. 6-axis colour adjustment, 5 image modes and 2 user-definable modes help ensure your audience views your projected media just as it was originally intended.

Compact design with easy, affordable ownership
The LX-MW500 includes a free 3-year lamp warranty that provides up to 3 replacement lamps in the event of a lamp failure¹. For added peace of mind, in the unlikely event of your projector experiencing a fault, the extended warranty loan service provides you with a next-day replacement while your projector is repaired. The LX-MW500’s lamps are easily replaced without removing the projector from its installation environment, while lamp life is up to 2,500 hours. A 10W speaker with audio line-out means you can use your LX-MW500 to meet both your audio and visual needs.

Short summary description Canon LX MW500 data projector Standard throw projector 5000 ANSI lumens DLP WXGA (1280x800) White:
This short summary of the Canon LX MW500 data projector Standard throw projector 5000 ANSI lumens DLP WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LX MW500, 5000 ANSI lumens, DLP, WXGA (1280x800), 3750:1, 16:10, 1524 - 6096 mm (60 - 240")

Long summary description Canon LX MW500 data projector Standard throw projector 5000 ANSI lumens DLP WXGA (1280x800) White:
This is an auto-generated long summary of Canon LX MW500 data projector Standard throw projector 5000 ANSI lumens DLP WXGA (1280x800) White based on the first three specs of the first five spec groups.

Canon LX MW500. Projector brightness: 5000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focus: Manual, Focal length range: 2.45 - 3.07 mm, Aperture range (F-F): 15.75 - 25.1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Screen size compatibility *
1524 - 6096 mm (60 - 240")
Projection distance
1.45 - 5.82 m
Projection distance (wide)
2.4 - 3.9 m
Projector brightness *
5000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
3750:1
Native aspect ratio *
16:10
Projector brightness (economic mode)
4000 ANSI lumens
Uniformity
75%
Keystone correction, horizontal
30°
Keystone correction, vertical
30°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
2500 h
Lamp power
370 W
Lens system
Focus *
Manual
Focal length range
2.45 - 3.07 mm
Aperture range (F-F)
15.75 - 25.1
Digital zoom
2x
Optical zoom
1.6x
Throw ratio
1.12 - 1.8:1
Vertical lens shift range
52.5 - 57.5%
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
HD-Ready
Yes
3D *
No
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
HDMI connector type
Full-size
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
2
Audio (L/R) out
1
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
4
HDMI ports quantity *
2
Composite video in *
1
DVI port *
No
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Bluetooth
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
35 dB
Preset modes
Cinema, Presentation, Standard, sRGB
Noise level *
38 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop, Ceiling
Display
Built-in display *
Yes
Display diagonal
1.65 cm (0.65")
Power
Power source *
AC
Power consumption (typical) *
500 W
Power consumption (standby) *
3 W
Power consumption (PowerSave)
400 W
Power consumption (network standby)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
465 mm
Depth
261 mm
Height
112 mm
Weight *
5.4 kg
Packaging content
Remote control included *
No
Other features
RS-232C
Yes