location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KF300 5.59 cm (2.2") 98 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KF300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KF300.ADEUBK
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:04:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KF300 5.59 cm (2.2") 98 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name LG KF300 5.59 cm (2.2") 98 g Black :
The long product name of LG KF300 5.59 cm (2.2") 98 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flip KF300, 2.2" 240x320, 1.3" 128x160, 2MP, MP3, FM
More>>>
LG KF300 5.59 cm (2.2") 98 g Black:
The official description of LG KF300 5.59 cm (2.2") 98 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At just 16.2mm thick and weighing 96g, the LG KF300 mobile phone has a slim and stylish flip phone design for those who prefer a large keypad, quick access to their phone book, text messages, calendar, and alarm clock. For a user-friendly mobile phone, the KF300 can’t be beat.

Short summary description LG KF300 5.59 cm (2.2") 98 g Black:
This short summary of the LG KF300 5.59 cm (2.2") 98 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG KF300, Flip, 5.59 cm (2.2"), 2 MP, Bluetooth, 800 mAh, Black

Long summary description LG KF300 5.59 cm (2.2") 98 g Black:
This is an auto-generated long summary of LG KF300 5.59 cm (2.2") 98 g Black based on the first three specs of the first five spec groups.

LG KF300. Form factor: Flip. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 98 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
240 x 320 pixels
Display number of colours
262144 colours
External display diagonal
3.3 cm (1.3")
External display resolution
128 x 160 pixels
External display number of colours
262144 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
14 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
2 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
98 g
Width
49.5 mm
Depth
16.2 mm
Height
98.8 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Vibrating alert
Yes
Form factor *
Flip
Text prediction system type
T9
Text prediction system
Yes
Other features
Video capability
Yes
Playback formats
MP3,AAC,AAC+/++,WMA, MPEG4,H.263, GPEG
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:32:41
Uk has collected 15 expert reviews for LG KF300 5.59 cm (2.2") 98 g Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-13 20:32:41
The mobile phone world isn't always about pushing at the envelope to try to produce something flashier, cleverer and more trendy than what has gone before. Sometimes it is about producing a handset that does a straightforward job, and does so for an audie...
70%
3g.co.uk
Updated:
2013-11-13 20:32:41
Plenty of hardware and software design touches make the LG KF300 incredibly simple to use, and its entertainment features, though limited, are reasonable for its price. It’s a phone built around a simple ethos – make it easy – and it shows. LG KF3...
Good Easy to use interface and hardware, surprisingly good internet.
Bad Basic camera, some shortcut buttons only work from the home screen.
80%
techradar.com
Updated:
2013-11-13 20:32:41
Its not always about how much high-tech gadgetry you can squeeze in. With the KF300, LG has introduced a mobile phone that takes a significantly more low-key approach than its recent attention-grabbing models like the Renoir, putting simple usability...
Good Large buttoned easy to use numberpad, Fast access function hotkeys under the display, 2-megapixel camera, Music player, MicroSD card expansion, Solid design, built to be easy to use, FM radio, 3.5mm headphone adapter supplied, Speaker is loud...
Bad Limited set of features, Mediocre camera quality, No 3G, Low spec browser, Basic music player user interface, Video recording quality poor, No USB cable supplied, Low internal memory storage, No MicroSD card supplied in-box, MicroSD card slot under ba...
60%
theregister.co.uk
Updated:
2013-11-13 20:32:41
Enter LG’s KF300, aimed squarely at those mobile buyers looking for something straightforward and easy to use, but still want a smidgeon of style too. LGs KF300: easy-to-read buttons LG has added a sprinkling of features designed to make this handset...
Bottom line LGs KF300 isn’t a handset that will light up everyone’s mobile lives, and it certainly isn’t pitched at the tech-savvy young phone user. It has a respectable if unexciting design, but most of its low-key features are unexceptional for a...
60%
knowyourmobile.com
Updated:
2014-08-02 02:12:15
From its 8-megapixel touchscreen Renoir to the quirky Qwerty keyboard packing KS360, LG has recently been big on offering something a bit different. Touch-sensitive controls, high-end multi-megapixel cameras, novel user interfaces - LGs been busy grab...
Good quality music player, MicroSD slot...
Bad Unexciting features list, 2MP camera is avearge quality, Limited features and no 3G, Just 14MB of inbuilt memory...
Bottom line Aimed at users who want an easy to use but reasonable looking phone, the KF300 is a decent if unexciting budget clamshell handset...
60%
mobilechoiceuk.com
Updated:
2013-11-13 20:32:41
The LG KF300 is a well-executed example of a phone-that-just-makes-calls. Others to consider Nokia 6600 Fold User opinions(0) Add opinion Read all opinions...
Good Easy to use interface and hardware, surprisingly good internet...
Bad Basic camera, some shortcut buttons only work from the home screen.Look and Feel...
Bottom line The LG KF300 is a well-executed example of a phone-that-just-makes-calls...
80%
Brand Image Product code Product Stock Price from
LG KF300 5.59 cm (2.2") 98 g LG KF300 5.59 cm (2.2") 98 g
(show image)
KF300 ANLDBK KF300 0.00
(excl. VAT)
0 (incl. VAT)