location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8500 series 50PUT8509A/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
8500 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PUT8509A/98
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PUT8509A/98
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863006573
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 8500 series 50PUT8509A/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 127 cm (50")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PMR (Perfect Motion Rate) 400 Hz
  • - DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 400 x 200 mm
Long product name Philips 8500 series 50PUT8509A/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Grey :
The long product name of Philips 8500 series 50PUT8509A/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50", 3840x2160, 400Hz PMR, RMS 20W, 4 x HDMI, YPbPr in, Audio L/R in, 2 x USB, RJ-45, 110- 240V, VESA 400 x 200 mm
More>>>
Philips 8500 series 50PUT8509A/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Grey:
The official description of Philips 8500 series 50PUT8509A/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra Slim 4K Ultra HD LED TV
With Smart TV
Join the Ultra HD revolution with the Philips 8500 series 4K Ultra HD TV. Watch hundreds of premium international channels via Cloud TV. And all in 4K Ultra HD resolution.

A TV that’s more than Smart, it’s beautiful
- Ultra Slim lines for a refined profile
- Ultra Narrow bezel gives you more picture to love

A picture so real, you’ll forget it’s TV
- Pixel Plus Ultra HD: discover Ultra HD Picture Quality
- Digital Natural Motion for smooth moving images
- 400Hz PMR Ultra HD for smooth moving images

Connect, communicate, record and share
- Smart TV: a whole new world to explore
- MyRemote app: the Smarter way to interact with your TV
- Wi-Fi Miracast™—mirror your smartphone screen to your TV
- Cloud TV and Cloud Explorer bring worlds together
- Multiroom TV—share live TV and recordings between TVs

Short summary description Philips 8500 series 50PUT8509A/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Grey:
This short summary of the Philips 8500 series 50PUT8509A/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8500 series 50PUT8509A/98, 127 cm (50"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black, Grey

Long summary description Philips 8500 series 50PUT8509A/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Grey:
This is an auto-generated long summary of Philips 8500 series 50PUT8509A/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black, Grey based on the first three specs of the first five spec groups.

Philips 8500 series 50PUT8509A/98. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Grey

Display
Display diagonal *
127 cm (50")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
Zoom, 4:3, 16:9
Motion interpolation technology *
PMR (Perfect Motion Rate) 400 Hz
Native refresh rate
60 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
127 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Video apps
YouTube
Lifestyle apps
Skype, Twitter
Audio
RMS rated power *
20 W
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Miracast
Yes
Design
Product colour *
Black, Grey
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Signal strength indication
Yes
Performance
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, AMR, LPCM, M4A, MP3, WMA
Image formats supported
BMP, GIF, JPG, JPS, PNG, PNS
Backlight dimming technology
Local Dimming
Processor cores
2
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
1
RF connector type
IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
ECO mode
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1123 mm
Depth (with stand)
280 mm
Height (with stand)
722 mm
Weight (with stand)
17.9 kg
Width (without stand)
1123 mm
Depth (without stand)
39 mm
Height (without stand)
662 mm
Weight (without stand)
16.4 kg
Packaging data
Package width
1320 mm
Package depth
133 mm
Package height
771 mm
Package weight
22 kg
Other features
3D
No
Built-in speaker(s)
Yes
Brand Image Product code Product Stock Price from
Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
50PUT6800/98 50PUT6800/98
Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/79 Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/79
(show image)
50PUT6800/79 4K UHD Slim LED TV powered by Android™ 50PUT6800/79