location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco Multigroom 3300 QG3331/49 body groomer/shaver Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco Multigroom 3300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QG3331/49
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QG3331/49
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:56:58
The date of the most recent change of this product data-sheet in Icecat.
Philips QG3331/49 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco Multigroom 3300 QG3331/49 body groomer/shaver Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 attachments & 4 combs
  • - cordless, fully washable
  • - skin-friendly blades
  • - 60mins cordless use/10h charge
Warranty: 2 years
Long product name Philips Norelco Multigroom 3300 QG3331/49 body groomer/shaver Grey, Silver :
The long product name of Philips Norelco Multigroom 3300 QG3331/49 body groomer/shaver Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 attachments & 4 combs, 100-240V, 10h
More>>>
Philips Norelco Multigroom 3300 QG3331/49 body groomer/shaver Grey, Silver:
The official description of Philips Norelco Multigroom 3300 QG3331/49 body groomer/shaver Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Try out different beard, mustache and hair styles or groom your body hair with this all-in- one trimmer. 7 attachments give you the possibility to easily try many different looks from head to toe.

Versatile
- Trim your face, neck and sideburns to complete your look
- 18 adjustable lengths (1-18 mm) for an even beard or stubble
- 12 adjustable lengths (1-12mm) for an even stubble
- Define sharp lines around your beard or goatee
- To trim unwanted hairs
- 18 adjustable lengths (3-20 mm) for an even haircut
- 10 adjustable lengths (3-12mm) for a comfortable body groom

Easy to use
- Self-sharpening steel blades
- Skin-friendly, high-performance blades for a gentle trim
- 60 minutes of cordless use on a 10-hour charge
- Trimmer can be rinsed clean under the tap
- Easily store, or travel with the trimmer and attachments
- 2-year warranty

Short summary description Philips Norelco Multigroom 3300 QG3331/49 body groomer/shaver Grey, Silver:
This short summary of the Philips Norelco Multigroom 3300 QG3331/49 body groomer/shaver Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco Multigroom 3300 QG3331/49, Wet & Dry, Self-sharpening blade, AC/Battery, Grey, Silver

Long summary description Philips Norelco Multigroom 3300 QG3331/49 body groomer/shaver Grey, Silver:
This is an auto-generated long summary of Philips Norelco Multigroom 3300 QG3331/49 body groomer/shaver Grey, Silver based on the first three specs of the first five spec groups.

Philips Norelco Multigroom 3300 QG3331/49. Product colour: Grey, Silver. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 60 min

Features
Number of length steps
18
Product colour *
Grey, Silver
Wet & Dry
Yes
Self-sharpening blade
Yes
Cordless
Yes
LED indicators
Yes
Power
Power source *
AC/Battery
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time
60 min
Battery recharge time
10 h
Power
Rechargeable
Yes
AC input voltage
100-240 V
Packaging content
Hair comb
Yes
Pouch
Yes
Styling comb
Yes
Technical details
Easy grip
Yes
Beard and stubble comb
Yes
Nose trimmer included
Yes
Stubble comb
Yes