Philips logo

Philips Norelco Bodygroom 3100 BG2034/49 body groomer/shaver Black, Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136603
Info modified on:
21 Oct 2022, 10:14:32
Bullet Points Philips Norelco Bodygroom 3100 BG2034/49 body groomer/shaver Black, Blue:
  • - Skin comfort system
  • - 3 fixed combs
  • - 50mins cordless use/8h charge
  • - Back attachment
Warranty:
2 year worldwide warranty
Long product name Philips Norelco Bodygroom 3100 BG2034/49 body groomer/shaver Black, Blue:

Cordless, Skin comfort system, Wet & Dry, Back handle, Showerproof, Washable, 3 fixed combs, 50 min, 8 h charge, Black & Blue

Philips Norelco Bodygroom 3100 BG2034/49 body groomer/shaver Black, Blue:

Close trim, comfortable shave
Even in hard-to-reach areas

The Series 3000 is designed to power through hair, without compromise on skin comfort. Whether on the chest or hard-to-reach areas like the back, you can shave with the skin comfort system or trim using the length combs included.

Skin-friendly performance
- Confidently trim or shave all body zones
- Rounded tips and hypoallergenic foil for skin comfort
- Includes 3 combs for a 1/8, 3/16 or 9/32" trim

Easy to use
- Extra long handle makes it easier to reach your back
- 50 minutes cordless use after an 8-hour charge
- Easy to clean and use in or out of the shower
- Ergonomic grip for maximum control

Built to last
- 2 year warranty, worldwide voltage, no oil needed

Short summary description Philips Norelco Bodygroom 3100 BG2034/49 body groomer/shaver Black, Blue:

Philips Norelco Bodygroom 3100 BG2034/49, Wet & Dry, Oil-free maintenance, Black, Blue

Long summary description Philips Norelco Bodygroom 3100 BG2034/49 body groomer/shaver Black, Blue:

Philips Norelco Bodygroom 3100 BG2034/49. Product colour: Black, Blue, Cutter width: 3.2 cm, Skin comfort: Skin comfort system. Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 50 min, Battery recharge time: 8 h

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.