location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SatinShave Prestige Dual-foil shaver Wet and Dry electric shaver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SatinShave Prestige
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-foil shaver Wet and Dry electric shaver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRL170/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0694726541154 show
Category:
Electric razor used by women to remove body hair.
Women's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 03:09:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Feb 2020
Product end of life date
Philips BRL170/00 user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SatinShave Prestige Dual-foil shaver Wet and Dry electric shaver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Our most advanced system
  • - Multiflex head with dual foils
  • - Soft-touch comfort cushions
  • - Pearl tips and safety bars
  • - Ergonomic S-shaped handle
  • - Wet and dry use
  • - Battery indicator light
  • - Quick charge
Long product name Philips SatinShave Prestige Dual-foil shaver Wet and Dry electric shaver :
The long product name of Philips SatinShave Prestige Dual-foil shaver Wet and Dry electric shaver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wet and Dry, Cordless, 60 min, 1 h recharge, 5 min quick charge, White
More>>>
Philips SatinShave Prestige Dual-foil shaver Wet and Dry electric shaver:
The official description of Philips SatinShave Prestige Dual-foil shaver Wet and Dry electric shaver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A flawless, close shave
Enjoy a flawlessly close and comfortable shave for your legs and body. Our most advanced shaving system gives you a silky-smooth skin without irritation. SatinShave Prestige - so comfortable you can shave daily, so close you don't have to.

Our most advanced shaving system for our closest ever shave
The flexing curved blades are 75% more efficient than traditional ladyshave blades*. Under the protective foil, they follow your contours for our closest ever shave.

Multiflex head with dual foils for fewer missed hairs
As you guide the shaver over your body, the multiflex head with floating foils and flexing neck moves with you to keep optimal skin contact. The dual shaving foils ensure there are fewer hairs missed.

Soft-touch comfort cushions for a super soft skin feel
The soft-touch comfort cushions either side of the shaving head deliver a smooth pass and a gentle skin feel, especially in curvy areas.

Pearl-tip trimmer and safety bars protect from scratches
The rounded pearl tip trimmer and the safety bars under trimmer protect your skin from scratches for a comfortable shave.

Wet and dry for use in bath or shower
For a gentle and comfortable use during your shower or bath routine with anti slip grip for optimal wet and dry use.

Battery indicator light
Battery indicator light shows when your shaver is charging, full or low battery.

Ergonomic handle for effortless control
The ergonomic S-shaped handle is easy to steer for maximum control and better reach with natural and precise movements, all over your body.

5 min quick charge
5 minute quick charge for a full shave.

Short summary description Philips SatinShave Prestige Dual-foil shaver Wet and Dry electric shaver:
This short summary of the Philips SatinShave Prestige Dual-foil shaver Wet and Dry electric shaver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SatinShave Prestige Dual-foil shaver Wet and Dry electric shaver, 1 head(s), White, Nickel, Wireless, Ergonomic, Built-in battery

Long summary description Philips SatinShave Prestige Dual-foil shaver Wet and Dry electric shaver:
This is an auto-generated long summary of Philips SatinShave Prestige Dual-foil shaver Wet and Dry electric shaver based on the first three specs of the first five spec groups.

Philips SatinShave Prestige Dual-foil shaver Wet and Dry electric shaver. Number of shaver heads: 1 head(s), Product colour: White, Blade material: Nickel. Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion), Fast charging time: 5 min

Features
Number of shaver heads *
1 head(s)
Trimmer *
Yes
Blade material
Nickel
Wet & Dry
Yes
Connectivity technology
Wireless
Product colour *
White
Double foil shaving head
Yes
Protection cap
Yes
Precision trimmer *
No
Facial trimmer *
No
Ice epilation *
No
Pouch
Yes
Bikini trimmer head
Yes
Cordless
Yes
Handle(s) features
Ergonomic
Power
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Fast charging time
5 min
Rechargeable *
Yes
Input voltage
15 V
Battery capacity indicator
Yes
Charging time
1 h
Operating time
60 min
Battery low indication
Yes
AC input voltage
15  V
Packaging content
Cleaning brush
Yes
Battery
Battery level indicator
Yes