location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CAB-ADSL-800-RJ11= telephone cable 2 m Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAB-ADSL-800-RJ11=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-ADSL-800-RJ11=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658241321 show
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 15:56:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco CAB-ADSL-800-RJ11= telephone cable 2 m Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - RJ-11 Male
  • - RJ-11 Male
  • - Grey
Long product name Cisco CAB-ADSL-800-RJ11= telephone cable 2 m Grey :
The long product name of Cisco CAB-ADSL-800-RJ11= telephone cable 2 m Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADSL RJ 11-to-RJ11 Straight Cable, Spare
More>>>
Short summary description Cisco CAB-ADSL-800-RJ11= telephone cable 2 m Grey:
This short summary of the Cisco CAB-ADSL-800-RJ11= telephone cable 2 m Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CAB-ADSL-800-RJ11=, 2 m, RJ-11, RJ-11, Grey, Male, Male

Long summary description Cisco CAB-ADSL-800-RJ11= telephone cable 2 m Grey:
This is an auto-generated long summary of Cisco CAB-ADSL-800-RJ11= telephone cable 2 m Grey based on the first three specs of the first five spec groups.

Cisco CAB-ADSL-800-RJ11=. Cable length: 2 m, Connector 1: RJ-11, Connector 2: RJ-11

Brand Image Product code Product Stock Price from
Cisco

Cisco ADSL Crossover 3 m White
(show image)
CAB-ADSL-800-RJ11X ADSL Crossover 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Cable Straight RJ11 f ADSL 3 m Grey
(show image)
CAB-ADSL-RJ11= Cable Straight RJ11 f ADSL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 3 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)