Long product name Wiha ZP 15 0 14 Chrome-nickel steel, Stainless steel
:
Precision tweezers Professional ESD, Type 2a
The long product name of Wiha ZP 15 0 14 Chrome-nickel steel, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Precision tweezers Professional ESD, Type 2a
More>>>
Short summary description Wiha ZP 15 0 14 Chrome-nickel steel, Stainless steel:
This short summary of the Wiha ZP 15 0 14 Chrome-nickel steel, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Wiha ZP 15 0 14, Chrome-nickel steel, Stainless steel, Black, Stainless steel, 19 g, 120 mm, 1 pc(s)
Long summary description Wiha ZP 15 0 14 Chrome-nickel steel, Stainless steel:
This is an auto-generated long summary of Wiha ZP 15 0 14 Chrome-nickel steel, Stainless steel based on the first three specs of the first five spec groups.
Wiha ZP 15 0 14. Material: Chrome-nickel steel, Stainless steel, Product colour: Black, Stainless steel. Weight: 19 g, Length: 120 mm. Quantity per pack: 1 pc(s)