location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F2167-L100 mobile device dock station Tablet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F2167-L100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F2167-L100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057185533362
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26391-F2167-L100 mobile device dock station Tablet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic device type: Tablet
  • - Brand compatibility: Fujitsu
  • - Black
  • - Docking connector type: Micro-USB
  • - HDMI Audio output: Yes
Long product name Fujitsu S26391-F2167-L100 mobile device dock station Tablet Black :
The long product name of Fujitsu S26391-F2167-L100 mobile device dock station Tablet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cradle for STYLISTIC R726, HDMI, DisplayPort, VGA, 2x USB 3.0, LAN, Audio
More>>>
Fujitsu S26391-F2167-L100 mobile device dock station Tablet Black:
The official description of Fujitsu S26391-F2167-L100 mobile device dock station Tablet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The cradle for STYLISTIC R726 allows you switch from mobile to desktop productivity mode in one click. Enjoy a complete desktop experience with a FUJITSU display, wireless mouse and keyboard or magnetic keyboard and work comfortably on spreadsheets or presentations. Available ports: HDMI, DisplayPort, VGA, 2x USB 3.0, LAN, Audio (1x in / 1x out), DC-In, Kensington lock support.

Short summary description Fujitsu S26391-F2167-L100 mobile device dock station Tablet Black:
This short summary of the Fujitsu S26391-F2167-L100 mobile device dock station Tablet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F2167-L100, Fujitsu, STYLISTIC R726, Micro-USB, Black

Long summary description Fujitsu S26391-F2167-L100 mobile device dock station Tablet Black:
This is an auto-generated long summary of Fujitsu S26391-F2167-L100 mobile device dock station Tablet Black based on the first three specs of the first five spec groups.

Fujitsu S26391-F2167-L100. Basic device type: Tablet, Brand compatibility: Fujitsu, Compatibility: STYLISTIC R726. Docking connector type: Micro-USB. Width: 250 mm, Depth: 108 mm, Height: 65 mm, Weight: 405 g. Product colour: Black

Performance
Basic device type *
Tablet
Brand compatibility *
Fujitsu
Compatibility
STYLISTIC R726
Product colour
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Network
Bluetooth *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Docking connector type *
Micro-USB
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Audio output *
Yes
Audio input
Yes
HDMI *
Yes
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Weight & dimensions
Width
250 mm
Depth
108 mm
Height
65 mm
Weight
405 g
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)