location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Wlan USB Stick 16 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Wlan USB Stick
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002309
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:11:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM FRITZ!Wlan USB Stick 16 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 16 Mbit/s
  • - Single-band (2.4 GHz)
Warranty: 5 years
Long product name AVM FRITZ!Wlan USB Stick 16 Mbit/s :
The long product name of AVM FRITZ!Wlan USB Stick 16 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FRITZ WLAN USB STICK USB 2.0 802.11G++ W TURBO MODE WPA-II GR
More>>>
AVM FRITZ!Wlan USB Stick 16 Mbit/s:
The official description of AVM FRITZ!Wlan USB Stick 16 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The extremely compact USB stick features remarkably easy installation and maximum security. In conjunction with AVM's WLAN access points, it guarantees a high level of security in the wireless LAN. The Berlin communications specialist uses the latest encryption standard, WPA2 (802.11i), with a unique factory-set key. Only this combination provides maximum security out of the box. In addition to the wireless standards 802.11g (54 Mbit/s) and 802.11b (11 Mbit/s), AVM now provides the 802.11g++ turbo mode, for 125 Mbit/s.

The new WLAN USB Stick in combination with a FRITZ! Box WLAN provides both remarkably easy installation and maximum security. Encryption is performed automatically as soon as installation is complete, so that the users don't have to worry about it. In addition to the newest security standard, WPA2 (802.11i), WPA or WEP encryption can also be selected for communication with peers that do not support WPA2. Instead of a generic password, AVM equips each of its WLAN products with a unique key. This makes setting up a secure wireless LAN child's play.

The control software for the AVM FRITZ!WLAN USB Stick allows users to adjust settings to individual situations, and controls the network connection. It also allows users to reduce the USB stick's transmitter power if desired, since maximum power is not necessary in many environments. AVM access points offer similar settings: for example, their transmitter power can be throttled back to as little as six percent of its maximum. Sophisticated power management reduces the USB stick's power consumption drastically, contributing to longer running time on battery power. Furthermore, the new 802.11g++ turbo mode, at 125 Mbit/s, increases the user data rate by about 35 percent over the 802.11g standard.

Short summary description AVM FRITZ!Wlan USB Stick 16 Mbit/s:
This short summary of the AVM FRITZ!Wlan USB Stick 16 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Wlan USB Stick, Wireless, USB, 16 Mbit/s

Long summary description AVM FRITZ!Wlan USB Stick 16 Mbit/s:
This is an auto-generated long summary of AVM FRITZ!Wlan USB Stick 16 Mbit/s based on the first three specs of the first five spec groups.

AVM FRITZ!Wlan USB Stick. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 16 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
16 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Security algorithms
128-Bit WEP, WPA, WPA2
Data link protocols
IEEE 802.11b, IEEE 802.11g, IEEE 802.11g++
System requirements
Minimum storage drive space
5 MB
System requirements
Compatible operating systems
Microsoft Windows 98 Second Edition, Microsoft Windows 2000, Microsoft Windows Millennium Edition, Microsoft Windows XP
Minimum processor
Pentium 500 Mhz
Weight & dimensions
Weight
10 g
Other features
I/O ports
USB
Dimensions (WxDxH)
20 x 65 x 11 mm
Internal memory
64 MB
Networking features
Wireless LAN